Win Source Part Number: 1361296-SF-1206S200W
Category: Circuit Protection - Fuses
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 44 pct.
MSL Level: 1 (Unlimited)
Mfr: Bourns Inc.
Series: SinglFuse™ SF-1206SxxxW
Package: Tape & Reel
Product Status: Active
Package / Case: 1206 (3216 Metric), Concave
Base Product Number: SF-1206
Mounting Type: Surface Mount
HTSUS: 8536.10.0040
Size / Dimension: 0.126" L x 0.063" W x 0.043" H (3.20mm x 1.60mm x 1.10mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 2 A
Voltage Rating - DC: 65 V
Fuse Type: Board Mount (Cartridge Style Excluded)
Response Time: Slow Blow
Breaking Capacity @ Rated Voltage: 50A
Melting I²t: 0.88
Approval Agency: UL
DC Cold Resistance: 0.032 Ohms
FUSE BOARD MOUNT 2A 65VDC 1206 Product overview: SF-1206S200W-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 2A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-SF-1206S200W-2 can be used for catalog matching and distributor lookup.
2A AC 65V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric), Concave
2A AC 65V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric), Concave
2A AC 65V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric), Concave
FUSE BOARD MOUNT 2A 65VDC 1206
FUSE, SMD, 2A, SLOW BLOW, 1206; Fuse Current:2A; Product Range:SinglFuse SF-1206SxxxW Series; Voltage Rating VAC:-; Voltage Rating V DC:65V; Blow Characteristic:Slow Blow; Fuse Case Style:1206; Breaking Capacity Current AC:-; RoHS Compliant: Yes
SMD FUSE, SLOW BLOW, 2A, 65VDC, 1206; Fuse Current:2A; Blow Characteristic:Slow Blow; Voltage Rating VAC:-; Voltage Rating VDC:65V; Fuse Case Style:1206 (3216 Metric); Product Range:SinglFuse SF-1206SxxxW Series RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 1361296-SF-1206S200W-2 | 139-SF-1206S200W-2 | SF-1206S200W-2CT-ND | SF-1206S200W-2 | 56AC6519 | 32AK7914 |
| Product Name | Circuit Protection - Fuses | 2A Circuit Protection Fuse | Fuses | Circuit Protection - Fuses | Fuse, Smd, 2A, Slow Blow, 1206; Fuse Current Bourns | Smd Fuse, Slow Blow, 2A, 65Vdc, 1206; Fuse Current Bourns |
| Mounting | Surface Mount | Surface Mount | Solderable (Surface Mount Technology) | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Rated Voltage | 65 volts | 65 volts | 65 volts |