Bourns, Inc. Fuses SF-1206HV40M-2

Description
40A AC 35V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
Request a Quote Datasheet
Description
40A AC 35V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - SF-1206HV40M-2CT-ND - DigiKey
Thief River Falls, MN, United States
40A AC 35V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

40A AC 35V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

Buy Now Datasheet
Fuses - SF-1206HV40M-2DKR-ND - DigiKey
Thief River Falls, MN, United States
40A AC 35V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

40A AC 35V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

Buy Now Datasheet
Fuses - SF-1206HV40M-2TR-ND - DigiKey
Thief River Falls, MN, United States
40A AC 35V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

40A AC 35V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

Buy Now Datasheet
Shenzhen, China
Circuit Protection - Fuses
SF-1206HV40M-2
Circuit Protection - Fuses SF-1206HV40M-2
FUSE BOARD MOUNT 40A 35VDC 1206

FUSE BOARD MOUNT 40A 35VDC 1206

Supplier's Site
Fuse, 40A, High Inrush Withstand, 1206; Fuse Current Bourns - 69AC3202 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, 40A, High Inrush Withstand, 1206; Fuse Current Bourns
69AC3202
Fuse, 40A, High Inrush Withstand, 1206; Fuse Current Bourns 69AC3202
FUSE, 40A, HIGH INRUSH WITHSTAND, 1206; Fuse Current:40A; Product Range:SinglFuse SF-1206HVxxM Series; Voltage Rating VAC:-; Voltage Rating V DC:35V; Blow Characteristic:High Inrush Current Withstand; Fuse Case Style:1206; Breaking RoHS Compliant: Yes

FUSE, 40A, HIGH INRUSH WITHSTAND, 1206; Fuse Current:40A; Product Range:SinglFuse SF-1206HVxxM Series; Voltage Rating VAC:-; Voltage Rating V DC:35V; Blow Characteristic:High Inrush Current Withstand; Fuse Case Style:1206; Breaking RoHS Compliant: Yes

Supplier's Site
Smd Fuse, High Inrush, 40A, 35Vdc, 1206; Fuse Current Bourns - 32AK7906 - Newark, An Avnet Company
Chicago, IL, United States
Smd Fuse, High Inrush, 40A, 35Vdc, 1206; Fuse Current Bourns
32AK7906
Smd Fuse, High Inrush, 40A, 35Vdc, 1206; Fuse Current Bourns 32AK7906
SMD FUSE, HIGH INRUSH, 40A, 35VDC, 1206; Fuse Current:40A; Voltage Rating VAC:-; Voltage Rating VDC:35V; Fuse Case Style:1206 (3216 Metric); Product Range:SinglFuse SF-1206HVxxM Series; Breaking Capacity Current AC:- RoHS Compliant: Yes

SMD FUSE, HIGH INRUSH, 40A, 35VDC, 1206; Fuse Current:40A; Voltage Rating VAC:-; Voltage Rating VDC:35V; Fuse Case Style:1206 (3216 Metric); Product Range:SinglFuse SF-1206HVxxM Series; Breaking Capacity Current AC:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses
Product Number SF-1206HV40M-2CT-ND SF-1206HV40M-2 69AC3202 32AK7906
Product Name Fuses Circuit Protection - Fuses Fuse, 40A, High Inrush Withstand, 1206; Fuse Current Bourns Smd Fuse, High Inrush, 40A, 35Vdc, 1206; Fuse Current Bourns
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL RoHS RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
North American Fuse Fast Acting 3A - 813GMA-3 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details
Fuses - 2019-CCF1N4TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
3 suppliers