12A AC 35V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
12A AC 35V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
12A AC 35V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
FUSE BOARD MOUNT 12A 35VDC 1206 Product overview: SF-1206HV12M-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 12A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-SF-1206HV12M-2 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1302072-SF-1206HV12M
Category: Circuit Protection>Fuses
Series: SinglFuse™ SF-1206HVxxM
Package: Tape & Reel
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - DC: 35 V
Response Time: Slow Blow
Breaking Capacity @ Rated Voltage: 150A
Melting I2t: 20
DC Cold Resistance: 0.0045 Ohms
Standard Package: 3,000
Mounting: SMD (SMT)
Package / Case: 1206 (3216 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.126" L x 0.063" W x 0.038" H (3.20mm x 1.60mm x 0.97mm)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 12 A
REACH Status: REACH Unaffected
HTSUS: 8536.10.0040
Mfr: Bourns Inc.
Other Names: 118-SF-1206HV12M-2DK
Approval Agency: UL
FUSE, 12A, HIGH INRUSH WITHSTAND, 1206; Fuse Current:12A; Product Range:SinglFuse SF-1206HVxxM Series; Voltage Rating VAC:-; Voltage Rating V DC:35V; Blow Characteristic:High Inrush Current Withstand; Fuse Case Style:1206; Breaking RoHS Compliant: Yes
FUSE BOARD MOUNT 12A 35VDC 1206
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 118-SF-1206HV12M-2CT-ND | 139-SF-1206HV12M-2 | 1302072-SF-1206HV12M-2 | 69AC3197 | SF-1206HV12M-2 |
| Product Name | Fuses | 12A Circuit Protection Fuse | Circuit Protection - Fuses | Fuse, 12A, High Inrush Withstand, 1206; Fuse Current Bourns | Circuit Protection - Fuses |
| Fuse Type | PC Board | ||||
| Mounting | Solderable (Surface Mount Technology) | Surface Mount | SMD (SMT) | ||
| Approvals / Standards | UL | RoHS | RoHS | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |