1.5A AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
1.5A AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
1.5A AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
FUSE BOARD MOUNT 1.5A 63VDC 1206
FUSE, AEC-Q200, HIGH INRUSH, 1.5A, 63V ROHS COMPLIANT: YES
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | 118-SF-1206HIA150M-2TR-ND | SF-1206HIA150M-2 | 69AH2247 |
| Product Name | Fuses | Circuit Protection - Fuses | Fuse, Aec-Q200, High Inrush, 1.5A, 63V Rohs Compliant Bourns |
| Fuse Type | PC Board | ||
| Mounting | Solderable (Surface Mount Technology) | ||
| Approvals / Standards | UL | RoHS | |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |