Bourns, Inc. Fuses SF-1206FP150-2

Description
1.5A AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
Request a Quote Datasheet
Description
1.5A AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - SF-1206FP150-2TR-ND - DigiKey
Thief River Falls, MN, United States
1.5A AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

1.5A AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

Buy Now Datasheet
Fuses - SF-1206FP150-2DKR-ND - DigiKey
Thief River Falls, MN, United States
1.5A AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

1.5A AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

Buy Now Datasheet
Fuses - SF-1206FP150-2CT-ND - DigiKey
Thief River Falls, MN, United States
1.5A AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

1.5A AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

Buy Now Datasheet
Circuit Protection - Fuses - 1302091-SF-1206FP150-2 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuses
1302091-SF-1206FP150-2
Circuit Protection - Fuses 1302091-SF-1206FP150-2
Win Source Part Number: 1302091-SF-1206FP150 -2 Category: Circuit Protection>Fuses Series: SinglFuse™ SF-1206FP Package: Tape & Reel Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - DC: 63 V Response Time: Fast Blow Breaking Capacity @ Rated Voltage: 50A Melting I2t: 0.141 Standard Package: 5,000 Mounting: SMD (SMT) Package / Case: 1206 (3216 Metric) Temperature Range - Operating: -20°C ~ 105°C Dimension: 0.122" L x 0.061" W x 0.024" H (3.10mm x 1.55mm x 0.60mm) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.5 A REACH Status: REACH Unaffected HTSUS: 8536.10.0040 Mfr: Bourns Inc. Other Names: SF-1206FP150-2DKR,SF -1206FP150-2TR,SF-12 06FP150-2CT Base Product Number: SF-1206 Approval Agency: UL

Win Source Part Number: 1302091-SF-1206FP150-2
Category: Circuit Protection>Fuses
Series: SinglFuse™ SF-1206FP
Package: Tape & Reel
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - DC: 63 V
Response Time: Fast Blow
Breaking Capacity @ Rated Voltage: 50A
Melting I2t: 0.141
Standard Package: 5,000
Mounting: SMD (SMT)
Package / Case: 1206 (3216 Metric)
Temperature Range - Operating: -20°C ~ 105°C
Dimension: 0.122" L x 0.061" W x 0.024" H (3.10mm x 1.55mm x 0.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.5 A
REACH Status: REACH Unaffected
HTSUS: 8536.10.0040
Mfr: Bourns Inc.
Other Names: SF-1206FP150-2DKR,SF-1206FP150-2TR,SF-1206FP150-2CT
Base Product Number: SF-1206
Approval Agency: UL

Buy Now Datasheet
Singapore, Singapore
1.5A Circuit Protection Fuse
139-SF-1206FP150-2
1.5A Circuit Protection Fuse 139-SF-1206FP150-2
FUSE BOARD MOUNT 1.5A 63VDC 1206 Product overview: SF-1206FP150-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1.5A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-SF-1206FP150-2 can be used for catalog matching and distributor lookup.

FUSE BOARD MOUNT 1.5A 63VDC 1206 Product overview: SF-1206FP150-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1.5A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-SF-1206FP150-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuse, Fast Acting, 1.5A, 1206; Fuse Current Bourns - 38AC2346 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Fast Acting, 1.5A, 1206; Fuse Current Bourns
38AC2346
Fuse, Fast Acting, 1.5A, 1206; Fuse Current Bourns 38AC2346
FUSE, FAST ACTING, 1.5A, 1206; Fuse Current:1.5A; Product Range:SinglFuse SF-1206FP Series; Voltage Rating VAC:-; Voltage Rating V DC:63V; Blow Characteristic:Fast Acting; Fuse Case Style:1206; Breaking Capacity Current AC:-; RoHS Compliant: Yes

FUSE, FAST ACTING, 1.5A, 1206; Fuse Current:1.5A; Product Range:SinglFuse SF-1206FP Series; Voltage Rating VAC:-; Voltage Rating V DC:63V; Blow Characteristic:Fast Acting; Fuse Case Style:1206; Breaking Capacity Current AC:-; RoHS Compliant: Yes

Supplier's Site
Smd Fuse, Fast Acting, 1.5A, 63Vdc, 1206; Fuse Current Bourns - 52AC6483 - Newark, An Avnet Company
Chicago, IL, United States
Smd Fuse, Fast Acting, 1.5A, 63Vdc, 1206; Fuse Current Bourns
52AC6483
Smd Fuse, Fast Acting, 1.5A, 63Vdc, 1206; Fuse Current Bourns 52AC6483
SMD FUSE, FAST ACTING, 1.5A, 63VDC, 1206; Fuse Current:1.5A; Blow Characteristic:Fast Acting; Voltage Rating VAC:-; Voltage Rating VDC:63V; Fuse Case Style:1206 (3216 Metric); Product Range:SinglFuse SF-1206FP Series RoHS Compliant: Yes

SMD FUSE, FAST ACTING, 1.5A, 63VDC, 1206; Fuse Current:1.5A; Blow Characteristic:Fast Acting; Voltage Rating VAC:-; Voltage Rating VDC:63V; Fuse Case Style:1206 (3216 Metric); Product Range:SinglFuse SF-1206FP Series RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Circuit Protection - Fuses
SF-1206FP150-2
Circuit Protection - Fuses SF-1206FP150-2
FUSE BOARD MOUNT 1.5A 63VDC 1206

FUSE BOARD MOUNT 1.5A 63VDC 1206

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses Fuses Fuses Fuses
Product Number SF-1206FP150-2TR-ND 1302091-SF-1206FP150-2 139-SF-1206FP150-2 38AC2346 52AC6483 SF-1206FP150-2
Product Name Fuses Circuit Protection - Fuses 1.5A Circuit Protection Fuse Fuse, Fast Acting, 1.5A, 1206; Fuse Current Bourns Smd Fuse, Fast Acting, 1.5A, 63Vdc, 1206; Fuse Current Bourns Circuit Protection - Fuses
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology) SMD (SMT) Surface Mount
Approvals / Standards UL RoHS RoHS RoHS
Operating Temperature -20 to 105 C (-4 to 221 F) -20 to 105 C (-4 to 221 F) -20 to 105 C (-4 to 221 F) -20 to 105 C (-4 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
International Fuse Quick Acting 4A - 81411561 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Specs
Mounting Panel Mount
Rated Current 2.5 amps
View Details
Fuses - CCF1N7TTE - 1120462-CCF1N7TTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Rated Current 7 amps
View Details
4 suppliers