Bourns, Inc. Fuse, 500Ma, 63Vdc, Smd, Fast Acting; Fuse Current Bourns SF-1206F050-2

Description
FUSE, 500MA, 63VDC, SMD, FAST ACTING; Fuse Current:500mA; Product Range:SF-1206F Series; Voltage Rating VAC:-; Voltage Rating V DC:63VDC; Blow Characteristic:Fast Acting; Fuse Case Style:1206; Breaking Capacity Current AC:-; BreakingRoHS Compliant: Yes
Datasheet
Description
FUSE, 500MA, 63VDC, SMD, FAST ACTING; Fuse Current:500mA; Product Range:SF-1206F Series; Voltage Rating VAC:-; Voltage Rating V DC:63VDC; Blow Characteristic:Fast Acting; Fuse Case Style:1206; Breaking Capacity Current AC:-; BreakingRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, 500Ma, 63Vdc, Smd, Fast Acting; Fuse Current Bourns - 15P2489 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, 500Ma, 63Vdc, Smd, Fast Acting; Fuse Current Bourns
15P2489
Fuse, 500Ma, 63Vdc, Smd, Fast Acting; Fuse Current Bourns 15P2489
FUSE, 500MA, 63VDC, SMD, FAST ACTING; Fuse Current:500mA; Product Range:SF-1206F Series; Voltage Rating VAC:-; Voltage Rating V DC:63VDC; Blow Characteristic:Fast Acting; Fuse Case Style:1206; Breaking Capacity Current AC:-; BreakingRoHS Compliant: Yes

FUSE, 500MA, 63VDC, SMD, FAST ACTING; Fuse Current:500mA; Product Range:SF-1206F Series; Voltage Rating VAC:-; Voltage Rating V DC:63VDC; Blow Characteristic:Fast Acting; Fuse Case Style:1206; Breaking Capacity Current AC:-; BreakingRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 15P2489
Product Name Fuse, 500Ma, 63Vdc, Smd, Fast Acting; Fuse Current Bourns
Unlock Full Specs
to access all available technical data

Similar Products

In-Line GFCI Plug Auto Reset 5-15P UL Listed - G20CA515 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Standards and Certifications UL
Supply Voltage (VS) 125 volts
View Details
ESD Suppressors - Diode-mode Series - PD05S280D291PT -  - VICFUSE
Specs
Device Type ESD Suppressor
Standards and Certifications RoHS
Supply Voltage (VS) 28 volts
View Details
ESD and Surge Protection - ESD103-B1-02EL - Infineon Technologies AG
Specs
Device Type ESD Suppressor
Mounting / Packaging Surface Mount Technology (SMT / SMD); PG-TSLP-2
Standards and Certifications RoHS
View Details
30 Amp Permanent ELCI/GFPE -  - Tecmark Corporation
Specs
Device Type ELCI
Configuration Single Device
Mounting / Packaging Wired
View Details