Suzhou Ele Mfg Co., Ltd. In-Line GFCI Plug Auto Reset 5-15P UL Listed G20CA515

Description
Perfect for use in a variety of temporary power application environment, such as electric gardening equipment, power tools, vessel and vehicles, portable swimming pools, portable generators, cutting machines, submersible vehicle pumps, vending machines, coolers, cleaning machines, vacuum cleaners, bathroom, household appliances, etc | Performed 6000+ times factory test, which is twice the testing times of UL standard. Feature surge protection and lightning protection function withstanding 6 kilovolt | Self-test within 5 seconds when power is on and repeated self-test every 5 seconds with high reliability and high anti-interference performance | Waterproof rating exceeds Level UL 50E-3R | UL and CUL listed and recognized | Low power consumption and long service life.The impact-resistant body provides superior performance and safety | Easily see that power is available with the "power on" indicator light | Configure 12AWG, 14AWG, 16AWG and 18AWG wire cables as optional | Configure 5-15P, 5-20P, 1-15P grounded and non-grounded plug as optional
Request a Quote
Description
Perfect for use in a variety of temporary power application environment, such as electric gardening equipment, power tools, vessel and vehicles, portable swimming pools, portable generators, cutting machines, submersible vehicle pumps, vending machines, coolers, cleaning machines, vacuum cleaners, bathroom, household appliances, etc | Performed 6000+ times factory test, which is twice the testing times of UL standard. Feature surge protection and lightning protection function withstanding 6 kilovolt | Self-test within 5 seconds when power is on and repeated self-test every 5 seconds with high reliability and high anti-interference performance | Waterproof rating exceeds Level UL 50E-3R | UL and CUL listed and recognized | Low power consumption and long service life.The impact-resistant body provides superior performance and safety | Easily see that power is available with the "power on" indicator light | Configure 12AWG, 14AWG, 16AWG and 18AWG wire cables as optional | Configure 5-15P, 5-20P, 1-15P grounded and non-grounded plug as optional
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
In-Line GFCI Plug Auto Reset 5-15P UL Listed - G20CA515 - Suzhou Ele Mfg Co., Ltd.
Suzhou, China
In-Line GFCI Plug Auto Reset 5-15P UL Listed
G20CA515
In-Line GFCI Plug Auto Reset 5-15P UL Listed G20CA515
Perfect for use in a variety of temporary power application environment, such as electric gardening equipment, power tools, vessel and vehicles, portable swimming pools, portable generators, cutting machines, submersible vehicle pumps, vending machines, coolers, cleaning machines, vacuum cleaners, bathroom, household appliances, etc | Performed 6000+ times factory test, which is twice the testing times of UL standard. Feature surge protection and lightning protection function withstanding 6 kilovolt | Self-test within 5 seconds when power is on and repeated self-test every 5 seconds with high reliability and high anti-interference performance | Waterproof rating exceeds Level UL 50E-3R | UL and CUL listed and recognized | Low power consumption and long service life.The impact-resistant body provides superior performance and safety | Easily see that power is available with the "power on" indicator light | Configure 12AWG, 14AWG, 16AWG and 18AWG wire cables as optional | Configure 5-15P, 5-20P, 1-15P grounded and non-grounded plug as optional

  • Perfect for use in a variety of temporary power application environment, such as electric gardening equipment, power tools, vessel and vehicles, portable swimming pools, portable generators, cutting machines, submersible vehicle pumps, vending machines, coolers, cleaning machines, vacuum cleaners, bathroom, household appliances, etc |
  • Performed 6000+ times factory test, which is twice the testing times of UL standard. Feature surge protection and lightning protection function withstanding 6 kilovolt |
  • Self-test within 5 seconds when power is on and repeated self-test every 5 seconds with high reliability and high anti-interference performance |
  • Waterproof rating exceeds Level UL 50E-3R |
  • UL and CUL listed and recognized |
  • Low power consumption and long service life.The impact-resistant body provides superior performance and safety |
  • Easily see that power is available with the "power on" indicator light |
  • Configure 12AWG, 14AWG, 16AWG and 18AWG wire cables as optional |
  • Configure 5-15P, 5-20P, 1-15P grounded and non-grounded plug as optional
Supplier's Site

Technical Specifications

  Suzhou Ele Mfg Co., Ltd.
Product Category Circuit Protection Components
Product Number G20CA515
Product Name In-Line GFCI Plug Auto Reset 5-15P UL Listed
Device Type Ground Fault Circuit Interrupters (GFCI)
Unlock Full Specs
to access all available technical data

Similar Products

GFCI Plugs - G20PAS115 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Standards and Certifications UL
Supply Voltage (VS) 125 volts
View Details
PRCD / RCD - P15 In-line Type - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
View Details
Plug-In GFCI Plug Standard Size Auto Reset 5-20P UL Listed - G20PAS520 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Standards and Certifications UL
Supply Voltage (VS) 125 volts
View Details
In-Line GFCI Plug Manual Reset 5-15P UL Listed - G20CM515 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Standards and Certifications UL
Supply Voltage (VS) 125 volts
View Details