FUSE BOARD MOUNT 3.5A 32VDC 0603 Product overview: SF-0603HIA350M-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.5A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 3.5A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-SF-0603HIA350M-2
3.5A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
3.5A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
3.5A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
Win Source Part Number: 1302142-SF-0603HIA35
Category: Circuit Protection>Fuses
Series: SinglFuse™ SF-0603HIA-M
Package: Tape & Reel
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - DC: 32 V
Response Time: Fast Blow
Breaking Capacity @ Rated Voltage: 50A
Melting I2t: 1.12
DC Cold Resistance: 0.022 Ohms
Standard Package: 4,000
Mounting: SMD (SMT)
Package / Case: 0603 (1608 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.063" L x 0.031" W x 0.031" H (1.60mm x 0.80mm x 0.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3.5 A
REACH Status: REACH Unaffected
HTSUS: 8536.10.0040
Mfr: Bourns Inc.
Other Names: 118-SF-0603HIA350M-2
Approval Agency: cUL, UL
FUSE BOARD MOUNT 3.5A 32VDC 0603
FUSE, AEC-Q200, HIGH INRUSH, 3.5A, 32V ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 139-SF-0603HIA350M-2 | 118-SF-0603HIA350M-2DKR-ND | 1302142-SF-0603HIA350M-2 | SF-0603HIA350M-2 | 69AH2240 |
| Product Name | 3.5A Circuit Protection Fuse | Fuses | Circuit Protection - Fuses | Circuit Protection - Fuses | Fuse, Aec-Q200, High Inrush, 3.5A, 32V Rohs Compliant Bourns |
| Mounting | Surface Mount | Solderable (Surface Mount Technology) | SMD (SMT) | ||
| Approvals / Standards | RoHS | UL | RoHS | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Rated Current | 3.5 amps | 3.5 amps | 3.5 amps |