FUSE BOARD MOUNT 2A 32VDC 0603 Product overview: SF-0603FP200M-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 2A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-SF-0603FP200M-2 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1302147-SF-0603FP200
Category: Circuit Protection>Fuses
Series: SinglFuse™ SF-0603FPxxxM
Package: Tape & Reel
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - DC: 32 V
Response Time: Fast Blow
Breaking Capacity @ Rated Voltage: 35A
Melting I2t: 0.21
DC Cold Resistance: 0.073 Ohms
Standard Package: 6,000
Mounting: SMD (SMT)
Package / Case: 0603 (1608 Metric)
Temperature Range - Operating: -55°C ~ 150°C
Dimension: 0.063" L x 0.031" W x 0.019" H (1.60mm x 0.80mm x 0.48mm)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2 A
REACH Status: REACH Unaffected
HTSUS: 8536.10.0040
Mfr: Bourns Inc.
Other Names: SF-0603FP200M-2DKR,S
Base Product Number: SF-0603
Approval Agency: UL
2A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
2A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
2A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
FUSE, SMD, 2A, FAST ACTING, 0603; Fuse Current:2A; Product Range:SinglFuse SF-0603FPxxxM Series; Voltage Rating VAC:-; Voltage Rating V DC:32V; Blow Characteristic:Fast Acting; Fuse Case Style:0603; Breaking Capacity Current AC:-; RoHS Compliant: Yes
FUSE BOARD MOUNT 2A 32VDC 0603
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 139-SF-0603FP200M-2 | 1302147-SF-0603FP200M-2 | SF-0603FP200M-2CT-ND | 56AC6481 | SF-0603FP200M-2 |
| Product Name | 2A Circuit Protection Fuse | Circuit Protection - Fuses | Fuses | Fuse, Smd, 2A, Fast Acting, 0603; Fuse Current Bourns | Circuit Protection - Fuses |
| Mounting | Surface Mount | SMD (SMT) | Solderable (Surface Mount Technology) | ||
| Approvals / Standards | RoHS | UL | RoHS | ||
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Rated Current | 2 amps | 2 amps | 2 amps | 2 amps |