500mA AC 50V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
500mA AC 50V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
500mA AC 50V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
FUSE, FAST ACTING, 0.5A, 0603; Fuse Current:500mA; Product Range:SinglFuse SF-0603FP Series; Voltage Rating VAC:-; Voltage Rating V DC:50V; Blow Characteristic:Fast Acting; Fuse Case Style:0603; Breaking Capacity Current AC:-; RoHS Compliant: Yes
FUSE BOARD MNT 500MA 50VDC 0603
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | SF-0603FP050-2DKR-ND | 38AC2329 | SF-0603FP050-2 |
| Product Name | Fuses | Fuse, Fast Acting, 0.5A, 0603; Fuse Current Bourns | Circuit Protection - Fuses |
| Fuse Type | PC Board | ||
| Mounting | Solderable (Surface Mount Technology) | ||
| Approvals / Standards | UL | RoHS | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |