Bourns, Inc. Fuses SF-0402FP125F-2

Description
1.25A AC 35V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0402 (1005 Metric)
Request a Quote Datasheet
Description
1.25A AC 35V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 118-SF-0402FP125F-2TR-ND - DigiKey
Thief River Falls, MN, United States
1.25A AC 35V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0402 (1005 Metric)

1.25A AC 35V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0402 (1005 Metric)

Buy Now Datasheet
Fuses - 118-SF-0402FP125F-2DKR-ND - DigiKey
Thief River Falls, MN, United States
1.25A AC 35V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0402 (1005 Metric)

1.25A AC 35V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0402 (1005 Metric)

Buy Now Datasheet
Fuses - 118-SF-0402FP125F-2CT-ND - DigiKey
Thief River Falls, MN, United States
1.25A AC 35V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0402 (1005 Metric)

1.25A AC 35V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0402 (1005 Metric)

Buy Now Datasheet
Fuse, Smd, Fast Acting, 1.25A, 0402; Fuse Current Bourns - 62AC8160 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Smd, Fast Acting, 1.25A, 0402; Fuse Current Bourns
62AC8160
Fuse, Smd, Fast Acting, 1.25A, 0402; Fuse Current Bourns 62AC8160
FUSE, SMD, FAST ACTING, 1.25A, 0402; Fuse Current:1.25A; Product Range:SinglFuse SF-0402FPxxxF Series; Voltage Rating VAC:-; Voltage Rating V DC:35V; Blow Characteristic:Fast Acting; Fuse Case Style:0402; Breaking Capacity Current RoHS Compliant: Yes

FUSE, SMD, FAST ACTING, 1.25A, 0402; Fuse Current:1.25A; Product Range:SinglFuse SF-0402FPxxxF Series; Voltage Rating VAC:-; Voltage Rating V DC:35V; Blow Characteristic:Fast Acting; Fuse Case Style:0402; Breaking Capacity Current RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Fuses - SF-0402FP125F-2 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
SF-0402FP125F-2
Circuit Protection - Fuses SF-0402FP125F-2
FUSE BOARD MNT 1.25A 35VDC 0402

FUSE BOARD MNT 1.25A 35VDC 0402

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 118-SF-0402FP125F-2TR-ND 62AC8160 SF-0402FP125F-2
Product Name Fuses Fuse, Smd, Fast Acting, 1.25A, 0402; Fuse Current Bourns Circuit Protection - Fuses
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL RoHS
Operating Temperature -55 to 90 C (-67 to 194 F) -55 to 90 C (-67 to 194 F)
Unlock Full Specs
to access all available technical data