SCHURTER Inc Fuses 0001.2511.TR

Description
5A 250V AC 150V DC Fuse Cartridge, Ceramic Through Hole 5mm x 20mm (Axial)
Request a Quote Datasheet
Description
5A 250V AC 150V DC Fuse Cartridge, Ceramic Through Hole 5mm x 20mm (Axial)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 486-0001.2511.TR-ND - DigiKey
Thief River Falls, MN, United States
5A 250V AC 150V DC Fuse Cartridge, Ceramic Through Hole 5mm x 20mm (Axial)

5A 250V AC 150V DC Fuse Cartridge, Ceramic Through Hole 5mm x 20mm (Axial)

Buy Now Datasheet
Fuses - 486-0001.2511.TRCT-ND - DigiKey
Thief River Falls, MN, United States
5A 250V AC 150V DC Fuse Cartridge, Ceramic Through Hole 5mm x 20mm (Axial)

5A 250V AC 150V DC Fuse Cartridge, Ceramic Through Hole 5mm x 20mm (Axial)

Buy Now Datasheet
Circuit Protection - Fuses - 0001.2511.TR - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
0001.2511.TR
Circuit Protection - Fuses 0001.2511.TR
FUSE CERM 5A 250VAC 150VDC 5X20

FUSE CERM 5A 250VAC 150VDC 5X20

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Fuses Fuses
Product Number 486-0001.2511.TR-ND 0001.2511.TR
Product Name Fuses Circuit Protection - Fuses
Fuse Type Miniature
Mounting Through Hole
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 2019-CCF1F10TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers
Cartridge Fuses - VF215/VF215-P -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Voltage 250 volts
Rated Current 25 amps
View Details
North American Fuse Medium Time Delay 4A - 813GMC-4 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 125 volts
View Details
Fuse fast acting - fuse-fast-acting-max-125-a-with-single-terminals - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details