Bourns, Inc. 750MA Circuit Protection Fuse SF-0402FP075F-2

Description
FUSE BOARD MNT 750MA 35VDC 0402 Product overview: SF-0402FP075F-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 750MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 750MA, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-SF-0402FP075F-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FUSE BOARD MNT 750MA 35VDC 0402 Product overview: SF-0402FP075F-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 750MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 750MA, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-SF-0402FP075F-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
750MA Circuit Protection Fuse
139-SF-0402FP075F-2
750MA Circuit Protection Fuse 139-SF-0402FP075F-2
FUSE BOARD MNT 750MA 35VDC 0402 Product overview: SF-0402FP075F-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 750MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 750MA, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-SF-0402FP075F-2 can be used for catalog matching and distributor lookup.

FUSE BOARD MNT 750MA 35VDC 0402 Product overview: SF-0402FP075F-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 750MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 750MA, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-SF-0402FP075F-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - SF-0402FP075F-2DKR-ND - DigiKey
Thief River Falls, MN, United States
750mA AC 35V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0402 (1005 Metric)

750mA AC 35V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0402 (1005 Metric)

Buy Now Datasheet
Fuses - SF-0402FP075F-2CT-ND - DigiKey
Thief River Falls, MN, United States
750mA AC 35V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0402 (1005 Metric)

750mA AC 35V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0402 (1005 Metric)

Buy Now Datasheet
Fuses - SF-0402FP075F-2TR-ND - DigiKey
Thief River Falls, MN, United States
750mA AC 35V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0402 (1005 Metric)

750mA AC 35V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0402 (1005 Metric)

Buy Now Datasheet
Circuit Protection - Fuses - 1302184-SF-0402FP075F-2 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuses
1302184-SF-0402FP075F-2
Circuit Protection - Fuses 1302184-SF-0402FP075F-2
Win Source Part Number: 1302184-SF-0402FP075 F-2 Category: Circuit Protection>Fuses Series: SinglFuse™ SF-0402FPxxxF Package: Tape & Reel Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - DC: 35 V Response Time: Fast Blow Breaking Capacity @ Rated Voltage: 35A Melting I2t: 0.012 DC Cold Resistance: 0.1 Ohms Standard Package: 20,000 Mounting: SMD (SMT) Package / Case: 0402 (1005 Metric) Temperature Range - Operating: -55°C ~ 90°C Dimension: 0.039" L x 0.020" W x 0.013" H (1.00mm x 0.51mm x 0.33mm) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 750 mA REACH Status: REACH Unaffected HTSUS: 8536.10.0040 Mfr: Bourns Inc. Other Names: SF-0402FP075F-2CT,SF -0402FP075F-2DKR,SF- 0402FP075F-2TR Base Product Number: SF-0402 Approval Agency: UL

Win Source Part Number: 1302184-SF-0402FP075F-2
Category: Circuit Protection>Fuses
Series: SinglFuse™ SF-0402FPxxxF
Package: Tape & Reel
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - DC: 35 V
Response Time: Fast Blow
Breaking Capacity @ Rated Voltage: 35A
Melting I2t: 0.012
DC Cold Resistance: 0.1 Ohms
Standard Package: 20,000
Mounting: SMD (SMT)
Package / Case: 0402 (1005 Metric)
Temperature Range - Operating: -55°C ~ 90°C
Dimension: 0.039" L x 0.020" W x 0.013" H (1.00mm x 0.51mm x 0.33mm)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 750 mA
REACH Status: REACH Unaffected
HTSUS: 8536.10.0040
Mfr: Bourns Inc.
Other Names: SF-0402FP075F-2CT,SF-0402FP075F-2DKR,SF-0402FP075F-2TR
Base Product Number: SF-0402
Approval Agency: UL

Buy Now Datasheet
Circuit Protection - Fuses - SF-0402FP075F-2 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
SF-0402FP075F-2
Circuit Protection - Fuses SF-0402FP075F-2
FUSE BOARD MNT 750MA 35VDC 0402

FUSE BOARD MNT 750MA 35VDC 0402

Supplier's Site
Fuse, Smd, 0.75A, Fast Acting, 0402; Fuse Current Bourns - 56AC6474 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Smd, 0.75A, Fast Acting, 0402; Fuse Current Bourns
56AC6474
Fuse, Smd, 0.75A, Fast Acting, 0402; Fuse Current Bourns 56AC6474
FUSE, SMD, 0.75A, FAST ACTING, 0402; Fuse Current:750mA; Product Range:SinglFuse SF-0402FPxxxF Series; Voltage Rating VAC:-; Voltage Rating V DC:35V; Blow Characteristic:Fast Acting; Fuse Case Style:0402; Breaking Capacity Current RoHS Compliant: Yes

FUSE, SMD, 0.75A, FAST ACTING, 0402; Fuse Current:750mA; Product Range:SinglFuse SF-0402FPxxxF Series; Voltage Rating VAC:-; Voltage Rating V DC:35V; Blow Characteristic:Fast Acting; Fuse Case Style:0402; Breaking Capacity Current RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number 139-SF-0402FP075F-2 SF-0402FP075F-2DKR-ND 1302184-SF-0402FP075F-2 SF-0402FP075F-2 56AC6474
Product Name 750MA Circuit Protection Fuse Fuses Circuit Protection - Fuses Circuit Protection - Fuses Fuse, Smd, 0.75A, Fast Acting, 0402; Fuse Current Bourns
Mounting Surface Mount Solderable (Surface Mount Technology) SMD (SMT)
Approvals / Standards RoHS UL RoHS
Operating Temperature -55 to 90 C (-67 to 194 F) -55 to 90 C (-67 to 194 F) -55 to 90 C (-67 to 194 F) -55 to 90 C (-67 to 194 F)
Rated Current 0.7500 amps 0.7500 amps 0.7500 amps 0.7500 amps
Unlock Full Specs
to access all available technical data