Bourns, Inc. Fixed Inductors SDR2207-5R6ML

Description
5.6µH Unshielded Wirewound Inductor 7.8A 13.4mOhm Max Nonstandard
Request a Quote Datasheet
Description
5.6µH Unshielded Wirewound Inductor 7.8A 13.4mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SDR2207-5R6MLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR2207-5R6MLTR-ND
Fixed Inductors SDR2207-5R6MLTR-ND
5.6µH Unshielded Wirewound Inductor 7.8A 13.4mOhm Max Nonstandard

5.6µH Unshielded Wirewound Inductor 7.8A 13.4mOhm Max Nonstandard

Buy Now Datasheet
Surface Mount Power Inductor, Sdr2207 Series, 5.6 H, 20%, Unshielded, 0.0134 Ohm, 7.8 A Rohs Compliant Bourns - 06X7339 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Sdr2207 Series, 5.6 H, 20%, Unshielded, 0.0134 Ohm, 7.8 A Rohs Compliant Bourns
06X7339
Surface Mount Power Inductor, Sdr2207 Series, 5.6 H, 20%, Unshielded, 0.0134 Ohm, 7.8 A Rohs Compliant Bourns 06X7339
Surface Mount Power Inductor, SDR2207 Series, 5.6 H, 20%, Unshielded, 0.0134 ohm, 7.8 A RoHS Compliant: Yes

Surface Mount Power Inductor, SDR2207 Series, 5.6 H, 20%, Unshielded, 0.0134 ohm, 7.8 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SDR2207-5R6MLTR-ND 06X7339
Product Name Fixed Inductors Surface Mount Power Inductor, Sdr2207 Series, 5.6 H, 20%, Unshielded, 0.0134 Ohm, 7.8 A Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - CME2425-1-B-ND - DigiKey
Specs
Operating Temperature -40 to 80 C (-40 to 176 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details