Bourns, Inc. Fixed Inductors SDR1307-180ML

Description
18µH Unshielded Wirewound Inductor 4.2A 36mOhm Max Nonstandard
Request a Quote Datasheet
Description
18µH Unshielded Wirewound Inductor 4.2A 36mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SDR1307-180MLDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR1307-180MLDKR-ND
Fixed Inductors SDR1307-180MLDKR-ND
18µH Unshielded Wirewound Inductor 4.2A 36mOhm Max Nonstandard

18µH Unshielded Wirewound Inductor 4.2A 36mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SDR1307-180MLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR1307-180MLCT-ND
Fixed Inductors SDR1307-180MLCT-ND
18µH Unshielded Wirewound Inductor 4.2A 36mOhm Max Nonstandard

18µH Unshielded Wirewound Inductor 4.2A 36mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SDR1307-180MLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR1307-180MLTR-ND
Fixed Inductors SDR1307-180MLTR-ND
18µH Unshielded Wirewound Inductor 4.2A 36mOhm Max Nonstandard

18µH Unshielded Wirewound Inductor 4.2A 36mOhm Max Nonstandard

Buy Now Datasheet
SMD 18UH 4.2A 36 MOHM Inductor and Choke - 71-SDR1307-180ML - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 18UH 4.2A 36 MOHM Inductor and Choke
71-SDR1307-180ML
SMD 18UH 4.2A 36 MOHM Inductor and Choke 71-SDR1307-180ML
FIXED IND 18UH 4.2A 36 MOHM SMD Product overview: SDR1307-180ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 18UH, 4.2A, 36 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 18UH, 4.2A, 36 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR1307-180ML can be used for catalog matching and distributor lookup.

FIXED IND 18UH 4.2A 36 MOHM SMD Product overview: SDR1307-180ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 18UH, 4.2A, 36 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 18UH, 4.2A, 36 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR1307-180ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - SDR1307-180ML
808100-SDR1307-180ML
Fixed Inductors - SDR1307-180ML 808100-SDR1307-180ML
Manufacturer: Bourns Inc. Win Source Part Number: 808100-SDR1307-180ML Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Unshielded Inductance: 18μH Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 7A Frequency - Self Resonant: 16MHz DC Resistance (DCR): 36mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.512" L x 0.512" W (13.00mm x 13.00mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.287" (7.30mm) Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 400 MSL Level: 1 (Unlimited) Q at Freq: 28 at 2.52MHz Current Rating (Amps): 4.2A Inductance Frequency - Test: 100kHz Part Number Series: SDR1307

Manufacturer: Bourns Inc.
Win Source Part Number: 808100-SDR1307-180ML
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Unshielded
Inductance: 18μH
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 7A
Frequency - Self Resonant: 16MHz
DC Resistance (DCR): 36mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.512" L x 0.512" W (13.00mm x 13.00mm)
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.287" (7.30mm)
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 400
MSL Level: 1 (Unlimited)
Q at Freq: 28 at 2.52MHz
Current Rating (Amps): 4.2A
Inductance Frequency - Test: 100kHz
Part Number Series: SDR1307

Buy Now
Fixed Inductors - SDR1307-180ML - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SDR1307-180ML
Fixed Inductors SDR1307-180ML
FIXED IND 18UH 4.2A 36 MOHM SMD

FIXED IND 18UH 4.2A 36 MOHM SMD

Supplier's Site Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
SDR1307-180ML
Inductors/Coils/Transformers >> Power Inductors SDR1307-180ML
4.2A 18uH ±20% 7A SMD,13x13mm Power Inductors ROHS

4.2A 18uH ±20% 7A SMD,13x13mm Power Inductors ROHS

Supplier's Site Datasheet
Inductor, Un-Shielded, 18Uh, 7A, Smd, Full Reel; Inductance Bourns - 61J8403 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 18Uh, 7A, Smd, Full Reel; Inductance Bourns
61J8403
Inductor, Un-Shielded, 18Uh, 7A, Smd, Full Reel; Inductance Bourns 61J8403
INDUCTOR, UN-SHIELDED, 18UH, 7A, SMD, FULL REEL; Inductance:18µH; RMS Current (Irms):4.2A; Inductor Construction:Unshiel ded; Saturation Current (Isat):7A; Product Range:SDR1307 Series; DC Resistance Max:0.036ohm; Product Length:13mm RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 18UH, 7A, SMD, FULL REEL; Inductance:18µH; RMS Current (Irms):4.2A; Inductor Construction:Unshielded; Saturation Current (Isat):7A; Product Range:SDR1307 Series; DC Resistance Max:0.036ohm; Product Length:13mm RoHS Compliant: Yes

Supplier's Site
Inductor, 18Uh, 20%, 4.2A, Smd; Inductance Bourns - 06X7206 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 18Uh, 20%, 4.2A, Smd; Inductance Bourns
06X7206
Inductor, 18Uh, 20%, 4.2A, Smd; Inductance Bourns 06X7206
INDUCTOR, 18UH, 20%, 4.2A, SMD; Inductance:18µH; RMS Current (Irms):4.2A; Inductor Construction:Unshiel ded; Saturation Current (Isat):7A; Product Range:SDR1307 Series; Power Inductor Case:13mm x 13mm x 7mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 18UH, 20%, 4.2A, SMD; Inductance:18µH; RMS Current (Irms):4.2A; Inductor Construction:Unshielded; Saturation Current (Isat):7A; Product Range:SDR1307 Series; Power Inductor Case:13mm x 13mm x 7mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Un-Shielded, 18Uh, 7A, Smd; Inductance Bourns - 83T0039 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 18Uh, 7A, Smd; Inductance Bourns
83T0039
Inductor, Un-Shielded, 18Uh, 7A, Smd; Inductance Bourns 83T0039
INDUCTOR, UN-SHIELDED, 18UH, 7A, SMD; Inductance:18µH; RMS Current (Irms):4.2A; Inductor Construction:Unshiel ded; Saturation Current (Isat):7A; Product Range:SDR1307 Series; DC Resistance Max:0.036ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 18UH, 7A, SMD; Inductance:18µH; RMS Current (Irms):4.2A; Inductor Construction:Unshielded; Saturation Current (Isat):7A; Product Range:SDR1307 Series; DC Resistance Max:0.036ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SDR1307-180MLDKR-ND 71-SDR1307-180ML 808100-SDR1307-180ML SDR1307-180ML SDR1307-180ML 61J8403 06X7206 83T0039
Product Name Fixed Inductors SMD 18UH 4.2A 36 MOHM Inductor and Choke Fixed Inductors - SDR1307-180ML Fixed Inductors Inductors/Coils/Transformers >> Power Inductors Inductor, Un-Shielded, 18Uh, 7A, Smd, Full Reel; Inductance Bourns Inductor, 18Uh, 20%, 4.2A, Smd; Inductance Bourns Inductor, Un-Shielded, 18Uh, 7A, Smd; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-150-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-20220 - Triad Magnetics
Specs
Technology Standard
Inductance Range 22 microH
DCR 0.1500 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-2823JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details