Bourns, Inc. SMD 33UH 1.5A 120 MOHM Inductor and Choke SDR1006-330KL

Description
FIXED IND 33UH 1.5A 120 MOHM SMD Product overview: SDR1006-330KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UH, 1.5A, 120 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33UH, 1.5A, 120 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR1006-330KL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 33UH 1.5A 120 MOHM SMD Product overview: SDR1006-330KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UH, 1.5A, 120 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33UH, 1.5A, 120 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR1006-330KL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 33UH 1.5A 120 MOHM Inductor and Choke - 71-SDR1006-330KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 33UH 1.5A 120 MOHM Inductor and Choke
71-SDR1006-330KL
SMD 33UH 1.5A 120 MOHM Inductor and Choke 71-SDR1006-330KL
FIXED IND 33UH 1.5A 120 MOHM SMD Product overview: SDR1006-330KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UH, 1.5A, 120 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33UH, 1.5A, 120 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR1006-330KL can be used for catalog matching and distributor lookup.

FIXED IND 33UH 1.5A 120 MOHM SMD Product overview: SDR1006-330KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UH, 1.5A, 120 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33UH, 1.5A, 120 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR1006-330KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - SDR1006-330KL
1095091-SDR1006-330KL
Fixed Inductors - SDR1006-330KL 1095091-SDR1006-330KL
Manufacturer: Bourns Inc. Win Source Part Number: 1095091-SDR1006-330K L Packaging: Reel - TR Type: Wirewound Current Rating: 1.5A Inductance: 33μH Height - Seated (Max): 0.228" (5.80mm) Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Current - Saturation: 2.9A Q @ Freq: 25 @ 2.52MHz Frequency - Self Resonant: 10MHz Frequency - Test: 1kHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 120 mOhm Max Status: Active Temperature Range - Operating: -40°C to 125°C Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance

Manufacturer: Bourns Inc.
Win Source Part Number: 1095091-SDR1006-330KL
Packaging: Reel - TR
Type: Wirewound
Current Rating: 1.5A
Inductance: 33μH
Height - Seated (Max): 0.228" (5.80mm)
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Ferrite
Current - Saturation: 2.9A
Q @ Freq: 25 @ 2.52MHz
Frequency - Self Resonant: 10MHz
Frequency - Test: 1kHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 120 mOhm Max
Status: Active
Temperature Range - Operating: -40°C to 125°C
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Fixed Inductors - SDR1006-330KLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR1006-330KLCT-ND
Fixed Inductors SDR1006-330KLCT-ND
33µH Unshielded Inductor 1.5A 120mOhm Max Nonstandard

33µH Unshielded Inductor 1.5A 120mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SDR1006-330KLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR1006-330KLTR-ND
Fixed Inductors SDR1006-330KLTR-ND
33µH Unshielded Inductor 1.5A 120mOhm Max Nonstandard

33µH Unshielded Inductor 1.5A 120mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SDR1006-330KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR1006-330KLDKR-ND
Fixed Inductors SDR1006-330KLDKR-ND
33µH Unshielded Inductor 1.5A 120mOhm Max Nonstandard

33µH Unshielded Inductor 1.5A 120mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Un-Shielded, 33Uh, 2.9A, Smd, Full Reel; Inductance Bourns - 83R8903 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 33Uh, 2.9A, Smd, Full Reel; Inductance Bourns
83R8903
Inductor, Un-Shielded, 33Uh, 2.9A, Smd, Full Reel; Inductance Bourns 83R8903
INDUCTOR, UN-SHIELDED, 33UH, 2.9A, SMD, FULL REEL; Inductance:33µH; RMS Current (Irms):1.5A; Inductor Construction:Unshiel ded; Saturation Current (Isat):2.9A; Product Range:SDR1006 Series; DC Resistance Max:0.12ohm RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 33UH, 2.9A, SMD, FULL REEL; Inductance:33µH; RMS Current (Irms):1.5A; Inductor Construction:Unshielded; Saturation Current (Isat):2.9A; Product Range:SDR1006 Series; DC Resistance Max:0.12ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Power Inductor, Sdr1006 Series, 33 H, 10%, Unshielded, 0.12 Ohm, 1.5 A Rohs Compliant Bourns - 23T1172 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Sdr1006 Series, 33 H, 10%, Unshielded, 0.12 Ohm, 1.5 A Rohs Compliant Bourns
23T1172
Surface Mount Power Inductor, Sdr1006 Series, 33 H, 10%, Unshielded, 0.12 Ohm, 1.5 A Rohs Compliant Bourns 23T1172
Surface Mount Power Inductor, SDR1006 Series, 33 H, 10%, Unshielded, 0.12 ohm, 1.5 A RoHS Compliant: Yes

Surface Mount Power Inductor, SDR1006 Series, 33 H, 10%, Unshielded, 0.12 ohm, 1.5 A RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 33Uh, 1.5A, 10%, Unshielded; Inductance Bourns - 38AC2314 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 33Uh, 1.5A, 10%, Unshielded; Inductance Bourns
38AC2314
Inductor, 33Uh, 1.5A, 10%, Unshielded; Inductance Bourns 38AC2314
INDUCTOR, 33UH, 1.5A, 10%, UNSHIELDED; Inductance:33µH; RMS Current (Irms):1.5A; Inductor Construction:Unshiel ded; Saturation Current (Isat):2.9A; Product Range:SDR1006 Series; Power Inductor Case:9.8mm x 9.8mm x 5.8mm; DC ResistanceRoHS Compliant: Yes

INDUCTOR, 33UH, 1.5A, 10%, UNSHIELDED; Inductance:33µH; RMS Current (Irms):1.5A; Inductor Construction:Unshielded; Saturation Current (Isat):2.9A; Product Range:SDR1006 Series; Power Inductor Case:9.8mm x 9.8mm x 5.8mm; DC ResistanceRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SDR1006-330KL 1095091-SDR1006-330KL SDR1006-330KLCT-ND 83R8903 23T1172 38AC2314
Product Name SMD 33UH 1.5A 120 MOHM Inductor and Choke Fixed Inductors - SDR1006-330KL Fixed Inductors Inductor, Un-Shielded, 33Uh, 2.9A, Smd, Full Reel; Inductance Bourns Surface Mount Power Inductor, Sdr1006 Series, 33 H, 10%, Unshielded, 0.12 Ohm, 1.5 A Rohs Compliant Bourns Inductor, 33Uh, 1.5A, 10%, Unshielded; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Core Material Ferrite Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 33 microH 33 microH 33 microH 33 microH
Unlock Full Specs
to access all available technical data

Similar Products

Low frequency ground wire choke, fully potted resign - DEN - SCHURTER Inc
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Inductance Range 4000 microH
Rated DC Current 16000 to 25000 milliamps
View Details
Power Inductors - ECS-MPI4040R4-3R3-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Encapsulated Toroidal Inductor - CMT908-V1 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 2000 to ? microH
DCR 0.0200 ohms
View Details
3 suppliers