Win Source Part Number: 1274679-SDR1005-4R7M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SDR1005
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Unshielded
Inductance: 4.7 µH
Height - Seated (Max): 0.197" (5.00mm)
Standard Package: 600
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Q @ Freq: 46 @ 2.7MHz
Frequency - Self Resonant: 42MHz
Package / Case: Nonstandard
DC Resistance (DCR): 19mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.500" L x 0.394" W (12.70mm x 10.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 4.5 A
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: -SDR1005-4R7ML,SDR10
Base Product Number: SDR1005
Current - Saturation (Isat): 5.4A
4.7µH Unshielded Inductor 4.5A 19mOhm Max Nonstandard
4.7µH Unshielded Inductor 4.5A 19mOhm Max Nonstandard
4.7µH Unshielded Inductor 4.5A 19mOhm Max Nonstandard
FIXED IND 4.7UH 4.5A 19 MOHM SMD Product overview: SDR1005-4R7ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 4.5A, 19 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 4.5A, 19 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR1005-4R7ML can be used for catalog matching and distributor lookup.
INDUCTOR, UN-SHIELDED, 4.7UH, 5.4A, SMD, FULL REEL; Inductance:4.7µH; RMS Current (Irms):4.5A; Inductor Construction:Unshiel
Surface Mount Power Inductor, SDR1005 Series, 4.7 H, 20%, Unshielded, 0.019 ohm, 4.5 A RoHS Compliant: Yes
FIXED IND 4.7UH 4.5A 19 MOHM SMD
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1274679-SDR1005-4R7ML | SDR1005-4R7MLTR-ND | 71-SDR1005-4R7ML | 83R8886 | 23T1152 | SDR1005-4R7ML |
| Product Name | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors | SMD 4.7UH 4.5A 19 MOHM Inductor and Choke | Inductor, Un-Shielded, 4.7Uh, 5.4A, Smd, Full Reel; Inductance Bourns | Surface Mount Power Inductor, Sdr1005 Series, 4.7 H, 20%, Unshielded, 0.019 Ohm, 4.5 A Rohs Compliant Bourns | Fixed Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology; Surface Mount |
| Technology | Standard; Wirewound | Drum Core, Wirewound | Wirewound; Drum Core, Wirewound | |||
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | Ferrite | Ferrite; Ferrite | ||
| Application | RF Choke |