TE Connectivity High Frequency & RF Inductors 3-1624113-0

Description
Dimensions Product Height : 1.52 MM  [.059 INCH ] Product Length : 2.29 MM  [.09 INCH ] Product Width : 1.73 MM  [.068 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 600 DC Resistance (OHM) : .15 Inductance (MICHEN) : .012 Passive Component Tolerance (PCT) : 5 Self Resonant Frequency (GHZ) : 4 Other Inductor Quality Factor : 50 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Inductor Type : High Frequency Package Size Code : 0805 Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote
Description
Dimensions Product Height : 1.52 MM  [.059 INCH ] Product Length : 2.29 MM  [.09 INCH ] Product Width : 1.73 MM  [.068 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 600 DC Resistance (OHM) : .15 Inductance (MICHEN) : .012 Passive Component Tolerance (PCT) : 5 Self Resonant Frequency (GHZ) : 4 Other Inductor Quality Factor : 50 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Inductor Type : High Frequency Package Size Code : 0805 Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
High Frequency & RF Inductors - 3-1624113-0 - TE Connectivity
Berwyn, PA, United States
High Frequency & RF Inductors
3-1624113-0
High Frequency & RF Inductors 3-1624113-0
Dimensions Product Height : 1.52 MM  [.059 INCH ] Product Length : 2.29 MM  [.09 INCH ] Product Width : 1.73 MM  [.068 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 600 DC Resistance (OHM) : .15 Inductance (MICHEN) : .012 Passive Component Tolerance (PCT) : 5 Self Resonant Frequency (GHZ) : 4 Other Inductor Quality Factor : 50 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Inductor Type : High Frequency Package Size Code : 0805 Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Dimensions


  • Product Height : 1.52 MM  [.059 INCH ]
  • Product Length : 2.29 MM  [.09 INCH ]
  • Product Width : 1.73 MM  [.068 INCH ]

Electrical Characteristics


  • Current Rating (Max) (MAMP) : 600
  • DC Resistance (OHM) : .15
  • Inductance (MICHEN) : .012
  • Passive Component Tolerance (PCT) : 5
  • Self Resonant Frequency (GHZ) : 4

Other


  • Inductor Quality Factor : 50

Packaging Features


  • Packaging Method : Taped & Reeled

Product Type Features


  • Element Type : Wire Wound
  • Inductor Type : High Frequency
  • Package Size Code : 0805

Termination Features


  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now
Inductors, Chokes & Coils - 3-1624113-0 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Inductors, Chokes & Coils
3-1624113-0
Inductors, Chokes & Coils 3-1624113-0
Inductor

Inductor

Buy Now
Swedesboro, NJ, United States
Inductors, Chokes & Coils
3-1624113-0
Inductors, Chokes & Coils 3-1624113-0
Inductors, Chokes & Coils

Inductors, Chokes & Coils

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category RF Inductors Inductors, Coils, and Chokes
Product Number 3-1624113-0 3-1624113-0
Product Name High Frequency & RF Inductors Inductors, Chokes & Coils
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0120 microH
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Chokes - 1624116-8 - TE Connectivity
TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Technology Ferrite Bead
Application Power Choke
View Details
Power Inductors - 1-1676953-2 - TE Connectivity
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Application Power Choke
Inductance Range 10 microH
View Details
2 suppliers
High Frequency & RF Inductors - 2-2176075-3 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0023 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
High Frequency & RF Inductors - 2176086-2 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0020 microH
Inductance Tolerance 5 (+/- %)
View Details
2 suppliers