The 016008F-56N is a wirewound ferrite chip inductor in the 016008F series, designed for high-frequency applications requiring compact size and low DC resistance. It measures 0.50 x 0.25 x 0.38 mm and offers an inductance of 56 nH with a 10% tolerance, a typical impedance of 260 Ω at 100 MHz, and a saturated current rating of 340 mA at 85°C. Its DC resistance is 0.470 Ω maximum, and it operates effectively from -40°C to +125°C ambient temperature. The component is RoHS compliant, halogen-free, and features matte tin terminations over copper and nickel. It is packaged on a 7-inch reel with 2000 pieces per reel using 8 mm wide, 0.42 mm thick paper tape with 2 mm pocket spacing.
The 016008F series is the world’s smallest wirewound ferrite chip inductor, designed for high-frequency applications where board space is constrained. With dimensions of just 0.5 x 0.25 x 0.38 mm, it achieves the breakthrough miniaturization without compromising high-impedance performance. The high impedance provides excellent RF isolation in cellular and wireless applications, while a DCR as low as 0.18 Ohms makes it ideal for RF choke and filtering applications. This enables compact devices such as smartphones, IoT modules, and wearables to achieve superior EMI suppression and signal integrity.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 016008F-56N |
| Product Name | 016008F (0402) Ferrite Chip Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |
| Core Material | Ferrite; Ferrite |
| Application | RF Choke |
| Inductance Range | 0.0560 microH |
| DCR | 0.4700 ohms |