Bourns, Inc. Fixed Inductors SDR1005-1R5ML

Description
1.5µH Unshielded Wirewound Inductor 6.5A 9mOhm Max Nonstandard
Request a Quote Datasheet
Description
1.5µH Unshielded Wirewound Inductor 6.5A 9mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SDR1005-1R5MLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR1005-1R5MLTR-ND
Fixed Inductors SDR1005-1R5MLTR-ND
1.5µH Unshielded Wirewound Inductor 6.5A 9mOhm Max Nonstandard

1.5µH Unshielded Wirewound Inductor 6.5A 9mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SDR1005-1R5MLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR1005-1R5MLCT-ND
Fixed Inductors SDR1005-1R5MLCT-ND
1.5µH Unshielded Wirewound Inductor 6.5A 9mOhm Max Nonstandard

1.5µH Unshielded Wirewound Inductor 6.5A 9mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SDR1005-1R5MLDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR1005-1R5MLDKR-ND
Fixed Inductors SDR1005-1R5MLDKR-ND
1.5µH Unshielded Wirewound Inductor 6.5A 9mOhm Max Nonstandard

1.5µH Unshielded Wirewound Inductor 6.5A 9mOhm Max Nonstandard

Buy Now Datasheet
SMD 1.5UH 6.5A 9 MOHM Inductor and Choke - 71-SDR1005-1R5ML - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.5UH 6.5A 9 MOHM Inductor and Choke
71-SDR1005-1R5ML
SMD 1.5UH 6.5A 9 MOHM Inductor and Choke 71-SDR1005-1R5ML
FIXED IND 1.5UH 6.5A 9 MOHM SMD Product overview: SDR1005-1R5ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 6.5A, 9 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 6.5A, 9 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR1005-1R5ML can be used for catalog matching and distributor lookup.

FIXED IND 1.5UH 6.5A 9 MOHM SMD Product overview: SDR1005-1R5ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 6.5A, 9 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 6.5A, 9 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR1005-1R5ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, Un-Shielded, 1.5Uh, 8A, Smd; Inductance Bourns - 61J8305 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 1.5Uh, 8A, Smd; Inductance Bourns
61J8305
Inductor, Un-Shielded, 1.5Uh, 8A, Smd; Inductance Bourns 61J8305
INDUCTOR, UN-SHIELDED, 1.5UH, 8A, SMD; Inductance:1.5µH; RMS Current (Irms):6.5A; Inductor Construction:Unshiel ded; Saturation Current (Isat):8A; Product Range:SDR1005 Series; DC Resistance Max:0.009ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 1.5UH, 8A, SMD; Inductance:1.5µH; RMS Current (Irms):6.5A; Inductor Construction:Unshielded; Saturation Current (Isat):8A; Product Range:SDR1005 Series; DC Resistance Max:0.009ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site
Inductor, 1.5Uh, 6.5Arms, 20%, 95Mhz; Core Material Bourns - 83R8873 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1.5Uh, 6.5Arms, 20%, 95Mhz; Core Material Bourns
83R8873
Inductor, 1.5Uh, 6.5Arms, 20%, 95Mhz; Core Material Bourns 83R8873
INDUCTOR, 1.5UH, 6.5ArMs, 20%, 95MHz; Core Material:Ferrite DR; DC Current Rating:6.5Arms; DC Resistance Max:9000µohm; Inductance:1.5µH; Inductance Tolerance:± 20%; Inductor Case Style:SMD; Lead Spacing:7.6mm; No. of Pins:2 RoHS Compliant: Yes

INDUCTOR, 1.5UH, 6.5ArMs, 20%, 95MHz; Core Material:Ferrite DR; DC Current Rating:6.5Arms; DC Resistance Max:9000µohm; Inductance:1.5µH; Inductance Tolerance:± 20%; Inductor Case Style:SMD; Lead Spacing:7.6mm; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SDR1005-1R5MLTR-ND 71-SDR1005-1R5ML 61J8305 83R8873
Product Name Fixed Inductors SMD 1.5UH 6.5A 9 MOHM Inductor and Choke Inductor, Un-Shielded, 1.5Uh, 8A, Smd; Inductance Bourns Inductor, 1.5Uh, 6.5Arms, 20%, 95Mhz; Core Material Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-1R5-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-40100 - Triad Magnetics
Specs
Technology Standard
Inductance Range 10 microH
DCR 0.0200 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2684JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details