Bourns, Inc. Fixed Inductors SDR0906-221KL

Description
220µH Unshielded Wirewound Inductor 600mA 850mOhm Max Nonstandard
Request a Quote Datasheet
Description
220µH Unshielded Wirewound Inductor 600mA 850mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SDR0906-221KLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR0906-221KLTR-ND
Fixed Inductors SDR0906-221KLTR-ND
220µH Unshielded Wirewound Inductor 600mA 850mOhm Max Nonstandard

220µH Unshielded Wirewound Inductor 600mA 850mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274711-SDR0906-221KL
Inductors, Coils, Chokes - Fixed Inductors 1274711-SDR0906-221KL
Win Source Part Number: 1274711-SDR0906-221K L Category: Inductors, Coils, Chokes>Fixed Inductors Series: SDR0906 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Unshielded Inductance: 220 µH Height - Seated (Max): 0.248" (6.30mm) Standard Package: 600 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 20 @ 796kHz Frequency - Self Resonant: 6MHz Package / Case: Nonstandard DC Resistance (DCR): 850mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.492" L x 0.413" W (12.50mm x 10.50mm) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 600 mA Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Bourns Inc. Other Names: SDR0906-221KLDKR,SDR 0906-221KL,SDR0906-2 21KLTR,SDR0906221KL, SDR0906-221KLCT Base Product Number: SDR0906 Current - Saturation (Isat): 800mA

Win Source Part Number: 1274711-SDR0906-221KL
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SDR0906
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Unshielded
Inductance: 220 µH
Height - Seated (Max): 0.248" (6.30mm)
Standard Package: 600
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 20 @ 796kHz
Frequency - Self Resonant: 6MHz
Package / Case: Nonstandard
DC Resistance (DCR): 850mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.492" L x 0.413" W (12.50mm x 10.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 600 mA
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Bourns Inc.
Other Names: SDR0906-221KLDKR,SDR0906-221KL,SDR0906-221KLTR,SDR0906221KL,SDR0906-221KLCT
Base Product Number: SDR0906
Current - Saturation (Isat): 800mA

Buy Now Datasheet
220UH 600MA 850MOHM Inductor and Choke - 71-SDR0906-221KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
220UH 600MA 850MOHM Inductor and Choke
71-SDR0906-221KL
220UH 600MA 850MOHM Inductor and Choke 71-SDR0906-221KL
FIXED IND 220UH 600MA 850MOHM SM Product overview: SDR0906-221KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220UH, 600MA, 850MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220UH, 600MA, 850MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0906-221KL can be used for catalog matching and distributor lookup.

FIXED IND 220UH 600MA 850MOHM SM Product overview: SDR0906-221KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220UH, 600MA, 850MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220UH, 600MA, 850MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0906-221KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor,ferrite,220Uh,10+% Tol,10-% Tol,4149-Case Rohs Compliant Bourns - 61J8276 - Newark, An Avnet Company
Chicago, IL, United States
Inductor,ferrite,220Uh,10+% Tol,10-% Tol,4149-Case Rohs Compliant Bourns
61J8276
Inductor,ferrite,220Uh,10+% Tol,10-% Tol,4149-Case Rohs Compliant Bourns 61J8276
Inductor,Ferrite,220 uH,10+% Tol,10-% Tol,4149-Case RoHS Compliant: Yes

Inductor,Ferrite,220uH,10+% Tol,10-% Tol,4149-Case RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Power Inductor, Sdr0906 Series, 220 H, 10%, Unshielded, 0.85 Ohm, 600 Ma Rohs Compliant Bourns - 06X7161 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Sdr0906 Series, 220 H, 10%, Unshielded, 0.85 Ohm, 600 Ma Rohs Compliant Bourns
06X7161
Surface Mount Power Inductor, Sdr0906 Series, 220 H, 10%, Unshielded, 0.85 Ohm, 600 Ma Rohs Compliant Bourns 06X7161
Surface Mount Power Inductor, SDR0906 Series, 220 H, 10%, Unshielded, 0.85 ohm, 600 mA RoHS Compliant: Yes

Surface Mount Power Inductor, SDR0906 Series, 220 H, 10%, Unshielded, 0.85 ohm, 600 mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SDR0906-221KLTR-ND 1274711-SDR0906-221KL 71-SDR0906-221KL 61J8276 06X7161
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors 220UH 600MA 850MOHM Inductor and Choke Inductor,ferrite,220Uh,10+% Tol,10-% Tol,4149-Case Rohs Compliant Bourns Surface Mount Power Inductor, Sdr0906 Series, 220 H, 10%, Unshielded, 0.85 Ohm, 600 Ma Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite
Configuration Fixed Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-30680 - Triad Magnetics
Specs
Technology Standard
Inductance Range 68 microH
DCR 0.2000 ohms
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-R82M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers