Bourns, Inc. Fixed Inductors SDR0703-2R2ML

Description
2.2µH Unshielded Wirewound Inductor 1.8A 60mOhm Max Nonstandard
Request a Quote Datasheet
Description
2.2µH Unshielded Wirewound Inductor 1.8A 60mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SDR0703-2R2MLDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR0703-2R2MLDKR-ND
Fixed Inductors SDR0703-2R2MLDKR-ND
2.2µH Unshielded Wirewound Inductor 1.8A 60mOhm Max Nonstandard

2.2µH Unshielded Wirewound Inductor 1.8A 60mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SDR0703-2R2MLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR0703-2R2MLTR-ND
Fixed Inductors SDR0703-2R2MLTR-ND
2.2µH Unshielded Wirewound Inductor 1.8A 60mOhm Max Nonstandard

2.2µH Unshielded Wirewound Inductor 1.8A 60mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SDR0703-2R2MLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR0703-2R2MLCT-ND
Fixed Inductors SDR0703-2R2MLCT-ND
2.2µH Unshielded Wirewound Inductor 1.8A 60mOhm Max Nonstandard

2.2µH Unshielded Wirewound Inductor 1.8A 60mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274746-SDR0703-2R2ML
Inductors, Coils, Chokes - Fixed Inductors 1274746-SDR0703-2R2ML
Win Source Part Number: 1274746-SDR0703-2R2M L Category: Inductors, Coils, Chokes>Fixed Inductors Series: SDR0703 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Unshielded Inductance: 2.2 µH Height - Seated (Max): 0.106" (2.70mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Q @ Freq: 24 @ 7.96MHz Frequency - Self Resonant: 95MHz Package / Case: Nonstandard DC Resistance (DCR): 60mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.256" L x 0.177" W (6.50mm x 4.50mm) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.8 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Bourns Inc. Other Names: -SDR0703-2R2MLTR,SDR 0703-2R2MLTR,-SDR070 3-2R2MLCT,SDR0703-2R 2ML,SDR07032R2ML,-SD R0703-2R2ML,SDR0703- 2R2MLDKR,SDR0703-2R2 MLCT,-SDR0703-2R2ML Base Product Number: SDR0703 Current - Saturation (Isat): 2.6A

Win Source Part Number: 1274746-SDR0703-2R2ML
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SDR0703
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Unshielded
Inductance: 2.2 µH
Height - Seated (Max): 0.106" (2.70mm)
Standard Package: 500
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Q @ Freq: 24 @ 7.96MHz
Frequency - Self Resonant: 95MHz
Package / Case: Nonstandard
DC Resistance (DCR): 60mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.256" L x 0.177" W (6.50mm x 4.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.8 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Bourns Inc.
Other Names: -SDR0703-2R2MLTR,SDR0703-2R2MLTR,-SDR0703-2R2MLCT,SDR0703-2R2ML,SDR07032R2ML,-SDR0703-2R2ML,SDR0703-2R2MLDKR,SDR0703-2R2MLCT,-SDR0703-2R2ML
Base Product Number: SDR0703
Current - Saturation (Isat): 2.6A

Buy Now Datasheet
SMD 2.2UH 1.8A 60 MOHM Inductor and Choke - 71-SDR0703-2R2ML - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.2UH 1.8A 60 MOHM Inductor and Choke
71-SDR0703-2R2ML
SMD 2.2UH 1.8A 60 MOHM Inductor and Choke 71-SDR0703-2R2ML
FIXED IND 2.2UH 1.8A 60 MOHM SMD Product overview: SDR0703-2R2ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 1.8A, 60 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 1.8A, 60 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0703-2R2ML can be used for catalog matching and distributor lookup.

FIXED IND 2.2UH 1.8A 60 MOHM SMD Product overview: SDR0703-2R2ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 1.8A, 60 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 1.8A, 60 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0703-2R2ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SDR0703-2R2MLDKR-ND 1274746-SDR0703-2R2ML 71-SDR0703-2R2ML
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors SMD 2.2UH 1.8A 60 MOHM Inductor and Choke
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - CMT-8113-B-ND - DigiKey
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-R10M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details