Bourns, Inc. SMD 18UH 950MA 210MOHM Inductor and Choke SDR0503-180ML

Description
FIXED IND 18UH 950MA 210MOHM SMD Product overview: SDR0503-180ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 18UH, 950MA, 210MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 18UH, 950MA, 210MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0503-180ML can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 18UH 950MA 210MOHM SMD Product overview: SDR0503-180ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 18UH, 950MA, 210MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 18UH, 950MA, 210MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0503-180ML can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 18UH 950MA 210MOHM Inductor and Choke - 71-SDR0503-180ML - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 18UH 950MA 210MOHM Inductor and Choke
71-SDR0503-180ML
SMD 18UH 950MA 210MOHM Inductor and Choke 71-SDR0503-180ML
FIXED IND 18UH 950MA 210MOHM SMD Product overview: SDR0503-180ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 18UH, 950MA, 210MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 18UH, 950MA, 210MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0503-180ML can be used for catalog matching and distributor lookup.

FIXED IND 18UH 950MA 210MOHM SMD Product overview: SDR0503-180ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 18UH, 950MA, 210MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 18UH, 950MA, 210MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0503-180ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274822-SDR0503-180ML
Inductors, Coils, Chokes - Fixed Inductors 1274822-SDR0503-180ML
Win Source Part Number: 1274822-SDR0503-180M L Category: Inductors, Coils, Chokes>Fixed Inductors Series: SDR0503 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Unshielded Inductance: 18 µH Height - Seated (Max): 0.130" (3.30mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Q @ Freq: 20 @ 2.52MHz Frequency - Self Resonant: 24MHz Package / Case: Nonstandard DC Resistance (DCR): 210mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.197" L x 0.189" W (5.00mm x 4.80mm) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 950 mA Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: ,118-SDR0503-180MLDK R,118-SDR0503-180MLT R,118-SDR0503-180MLC T,SDR0503-180ML Base Product Number: SDR0503 Current - Saturation (Isat): 1.3A

Win Source Part Number: 1274822-SDR0503-180ML
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SDR0503
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Unshielded
Inductance: 18 µH
Height - Seated (Max): 0.130" (3.30mm)
Standard Package: 500
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Q @ Freq: 20 @ 2.52MHz
Frequency - Self Resonant: 24MHz
Package / Case: Nonstandard
DC Resistance (DCR): 210mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.197" L x 0.189" W (5.00mm x 4.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 950 mA
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: ,118-SDR0503-180MLDKR,118-SDR0503-180MLTR,118-SDR0503-180MLCT,SDR0503-180ML
Base Product Number: SDR0503
Current - Saturation (Isat): 1.3A

Buy Now Datasheet
Fixed Inductors - 118-SDR0503-180MLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SDR0503-180MLCT-ND
Fixed Inductors 118-SDR0503-180MLCT-ND
18µH Unshielded Wirewound Inductor 950mA 210mOhm Max Nonstandard

18µH Unshielded Wirewound Inductor 950mA 210mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SDR0503-180MLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SDR0503-180MLTR-ND
Fixed Inductors 118-SDR0503-180MLTR-ND
18µH Unshielded Wirewound Inductor 950mA 210mOhm Max Nonstandard

18µH Unshielded Wirewound Inductor 950mA 210mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SDR0503-180MLDKR-ND - DigiKey
Thief River Falls, MN, United States
18µH Unshielded Wirewound Inductor 950mA 210mOhm Max Nonstandard

18µH Unshielded Wirewound Inductor 950mA 210mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SDR0503-180ML 1274822-SDR0503-180ML 118-SDR0503-180MLCT-ND
Product Name SMD 18UH 950MA 210MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Core Material Ferrite Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 18 microH 18 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductor; Product Range Triad Magnetics - 98B6684 - Newark, An Avnet Company
Specs
Inductance Range 1.00E7 microH
Inductance Tolerance -20 to 50 (+/- %)
DCR 270 ohms
View Details
Power Inductors - ECS-MPI2520R1-3R3-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers