Bourns, Inc. Fixed Inductors SDE6603-680M

Description
68µH Unshielded Wirewound Inductor 400mA 860mOhm Max Nonstandard
Request a Quote Datasheet
Description
68µH Unshielded Wirewound Inductor 400mA 860mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SDE6603-680M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDE6603-680M-ND
Fixed Inductors SDE6603-680M-ND
68µH Unshielded Wirewound Inductor 400mA 860mOhm Max Nonstandard

68µH Unshielded Wirewound Inductor 400mA 860mOhm Max Nonstandard

Buy Now Datasheet
SMD 68UH 400MA 860MOHM Inductor and Choke - 71-SDE6603-680M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 68UH 400MA 860MOHM Inductor and Choke
71-SDE6603-680M
SMD 68UH 400MA 860MOHM Inductor and Choke 71-SDE6603-680M
FIXED IND 68UH 400MA 860MOHM SMD Product overview: SDE6603-680M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68UH, 400MA, 860MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 68UH, 400MA, 860MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDE6603-680M can be used for catalog matching and distributor lookup.

FIXED IND 68UH 400MA 860MOHM SMD Product overview: SDE6603-680M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68UH, 400MA, 860MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 68UH, 400MA, 860MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDE6603-680M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274860-SDE6603-680M
Inductors, Coils, Chokes - Fixed Inductors 1274860-SDE6603-680M
Win Source Part Number: 1274860-SDE6603-680M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SDE6603 Type: Drum Core, Wirewound Package: Tape & Reel (TR) Shielding: Unshielded Inductance: 68 µH Height - Seated (Max): 0.115" (2.92mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Frequency - Self Resonant: 11MHz Package / Case: Nonstandard DC Resistance (DCR): 860mOhm Max Temperature Range - Operating: -25°C ~ 105°C Dimension: 0.260" L x 0.175" W (6.60mm x 4.45mm) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 400 mA Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Bourns Inc. Base Product Number: SDE6603 Product Status: Obsolete Current - Saturation (Isat): 400mA

Win Source Part Number: 1274860-SDE6603-680M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SDE6603
Type: Drum Core, Wirewound
Package: Tape & Reel (TR)
Shielding: Unshielded
Inductance: 68 µH
Height - Seated (Max): 0.115" (2.92mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Frequency - Self Resonant: 11MHz
Package / Case: Nonstandard
DC Resistance (DCR): 860mOhm Max
Temperature Range - Operating: -25°C ~ 105°C
Dimension: 0.260" L x 0.175" W (6.60mm x 4.45mm)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 400 mA
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Bourns Inc.
Base Product Number: SDE6603
Product Status: Obsolete
Current - Saturation (Isat): 400mA

Buy Now Datasheet
Inductor, Un-Shielded, 68Uh, 400Ma, Smd; Inductance Bourns - 74R9585 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 68Uh, 400Ma, Smd; Inductance Bourns
74R9585
Inductor, Un-Shielded, 68Uh, 400Ma, Smd; Inductance Bourns 74R9585
INDUCTOR, UN-SHIELDED, 68UH, 400MA, SMD; Inductance:68µH; RMS Current (Irms):400mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):400mA; Product Range:SDE6603 Series; DC Resistance Max:0.86ohm; Product Length:6.6mm RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 68UH, 400MA, SMD; Inductance:68µH; RMS Current (Irms):400mA; Inductor Construction:Unshielded; Saturation Current (Isat):400mA; Product Range:SDE6603 Series; DC Resistance Max:0.86ohm; Product Length:6.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SDE6603-680M-ND 71-SDE6603-680M 1274860-SDE6603-680M 74R9585
Product Name Fixed Inductors SMD 68UH 400MA 860MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Inductor, Un-Shielded, 68Uh, 400Ma, Smd; Inductance Bourns
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data