Win Source Part Number: 1274878-SDE1006A-271
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SDE1006A
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Unshielded
Inductance: 270 µH
Height - Seated (Max): 0.228" (5.80mm)
Standard Package: 800
Mounting: SMD (SMT)
Tolerance: ±10%
Ratings: AEC-Q200
Material - Core: Ferrite
Frequency - Self Resonant: 4.3MHz
Package / Case: Nonstandard
DC Resistance (DCR): 970mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.394" L x 0.354" W (10.00mm x 9.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 750 mA
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SDE1006A-271K,SDE100
Base Product Number: SDE1006A
Current - Saturation (Isat): 850mA
270µH Unshielded Wirewound Inductor 750mA 970mOhm Max Nonstandard
FIXED IND 270UH 750MA 970MOHM SM Product overview: SDE1006A-271K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 270UH, 750MA, 970MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 270UH, 750MA, 970MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDE1006A-271K can be used for catalog matching and distributor lookup.
Surface Mount Power Inductor, AEC-Q200 SDE1006A Series, 270 H, 10%, Unshielded, 0.97 ohm, 750 mA RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1274878-SDE1006A-271K | 118-SDE1006A-271KTR-ND | 71-SDE1006A-271K | 87X9280 |
| Product Name | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors | 270UH 750MA 970MOHM Inductor and Choke | Surface Mount Power Inductor, Aec-Q200 Sde1006A Series, 270 H, 10%, Unshielded, 0.97 Ohm, 750 Ma Rohs Compliant Bourns |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount | Surface Mount Technology |
| Technology | Standard; Wirewound | Drum Core, Wirewound | ||
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | Ferrite | |
| Application | RF Choke |