Win Source Part Number: 1274908-SDE0805A-121
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SDE0805A
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Unshielded
Inductance: 120 µH
Height - Seated (Max): 0.217" (5.50mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±10%
Ratings: AEC-Q200
Material - Core: Ferrite
Frequency - Self Resonant: 7.7MHz
Package / Case: Nonstandard
DC Resistance (DCR): 470mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.307" L x 0.276" W (7.80mm x 7.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1 A
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SDE0805A-121KCT,SDE0
Base Product Number: SDE0805A
Current - Saturation (Isat): 800mA
FIXED IND 120UH 1A 470 MOHM SMD Product overview: SDE0805A-121K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 120UH, 1A, 470 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 120UH, 1A, 470 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDE0805A-121K can be used for catalog matching and distributor lookup.
120µH Unshielded Wirewound Inductor 1A 470mOhm Max Nonstandard
120µH Unshielded Wirewound Inductor 1A 470mOhm Max Nonstandard
120µH Unshielded Wirewound Inductor 1A 470mOhm Max Nonstandard
Surface Mount Power Inductor, AEC-Q200 SDE0805A Series, 120 H, 10%, Unshielded, 0.47 ohm, 1 A RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1274908-SDE0805A-121K | 71-SDE0805A-121K | SDE0805A-121KTR-ND | 31Y4183 |
| Product Name | Inductors, Coils, Chokes - Fixed Inductors | SMD 120UH 1A 470 MOHM Inductor and Choke | Fixed Inductors | Surface Mount Power Inductor, Aec-Q200 Sde0805A Series, 120 H, 10%, Unshielded, 0.47 Ohm, 1 A Rohs Compliant Bourns |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology | Surface Mount Technology |
| Technology | Standard; Wirewound | Drum Core, Wirewound | ||
| Core Material | Ferrite | Ferrite | Ferrite; Drum Core, Wirewound | |
| Application | RF Choke |