Triad Magnetics Smoothing Filter Chokes C-85X

Description
Triad chokes are manufactured in a wide variety of inductance values and physical configurations. Smoothing chokes are power supply filter chokes having a core with an air gap which prevents saturation at maximum direct current.
Request a Quote Datasheet
Description
Triad chokes are manufactured in a wide variety of inductance values and physical configurations. Smoothing chokes are power supply filter chokes having a core with an air gap which prevents saturation at maximum direct current.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Smoothing Filter Chokes - C-85X - Triad Magnetics
Perris, California, United States
Smoothing Filter Chokes
C-85X
Smoothing Filter Chokes C-85X
Triad chokes are manufactured in a wide variety of inductance values and physical configurations. Smoothing chokes are power supply filter chokes having a core with an air gap which prevents saturation at maximum direct current.

Triad chokes are manufactured in a wide variety of inductance values and physical configurations. Smoothing chokes are power supply filter chokes having a core with an air gap which prevents saturation at maximum direct current.

Supplier's Site
Fixed Inductors - 237-1787-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
237-1787-ND
Fixed Inductors 237-1787-ND
1.5H Unshielded Wirewound Inductor 10mA 70Ohm Nonstandard

1.5H Unshielded Wirewound Inductor 10mA 70Ohm Nonstandard

Buy Now Datasheet
Inductor;Filter;Ind 1.5H;Tol -20%, +50%;Cur 10mA;Leads;DCR 70 Ohms - 70218077 - Allied Electronics, Inc.
Fort Worth, TX, USA
Inductor;Filter;Ind 1.5H;Tol -20%, +50%;Cur 10mA;Leads;DCR 70 Ohms
70218077
Inductor;Filter;Ind 1.5H;Tol -20%, +50%;Cur 10mA;Leads;DCR 70 Ohms 70218077
TRIAD chokes are manufactured in a wide variety of inductance values and physical configurations. Smoothing chokes are power supply filter chokes having a core with an air gap that prevents saturation at maximum direct current. Specifications. Inductance Ranges: 0.005 to 15 H. DC Current Ranges: 10 Ma to 22.5 A. Resistance Ranges: 0.06 to 3500 Ohms.

TRIAD chokes are manufactured in a wide variety of inductance values and physical configurations. Smoothing chokes are power supply filter chokes having a core with an air gap that prevents saturation at maximum direct current. Specifications. Inductance Ranges: 0.005 to 15 H. DC Current Ranges: 10 Ma to 22.5 A. Resistance Ranges: 0.06 to 3500 Ohms.

Supplier's Site

Technical Specifications

  Triad Magnetics DigiKey Allied Electronics, Inc.
Product Category RF Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number C-85X 237-1787-ND 70218077
Product Name Smoothing Filter Chokes Fixed Inductors Inductor;Filter;Ind 1.5H;Tol -20%, +50%;Cur 10mA;Leads;DCR 70 Ohms
Inductance Range 1.50E6 microH 1.50E6 microH
Rated DC Current 10 milliamps 10 milliamps
DCR 70 ohms 70 ohms 70 ohms
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Chassis Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

CMT8100 Series Common Mode Inductors - CMT-8104 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 10000 to ? microH
View Details
2 suppliers
Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT80-3 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 80.75 to ? microH
Rated DC Current 5700 milliamps
View Details
3 suppliers
Encapsulated Toroidal Inductor - CMT908-H2 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 4000 to ? microH
DCR 0.0400 ohms
View Details
3 suppliers
E - Core Common Mode Inductor - CME375-3 - Triad Magnetics
Specs
Technology Standard
Inductance Range 10900 to ? microH
DCR 0.1220 ohms
View Details
3 suppliers