Bourns, Inc. Fixed Inductors RLH0912-101KBRL

Description
100µH Unshielded Wirewound Inductor 660mA 330mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
100µH Unshielded Wirewound Inductor 660mA 330mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-RLH0912-101KBRLCT-ND - DigiKey
Thief River Falls, MN, United States
100µH Unshielded Wirewound Inductor 660mA 330mOhm Max Radial, Vertical Cylinder

100µH Unshielded Wirewound Inductor 660mA 330mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet
Fixed Inductors - 118-RLH0912-101KBRLTR-ND - DigiKey
Thief River Falls, MN, United States
100µH Unshielded Wirewound Inductor 660mA 330mOhm Max Radial, Vertical Cylinder

100µH Unshielded Wirewound Inductor 660mA 330mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet
100UH 660MA 330MOHM Inductor and Choke - 71-RLH0912-101KBRL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100UH 660MA 330MOHM Inductor and Choke
71-RLH0912-101KBRL
100UH 660MA 330MOHM Inductor and Choke 71-RLH0912-101KBRL
FIXED IND 100UH 660MA 330MOHM TH Product overview: RLH0912-101KBRL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UH, 660MA, 330MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100UH, 660MA, 330MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RLH0912-101KBRL can be used for catalog matching and distributor lookup.

FIXED IND 100UH 660MA 330MOHM TH Product overview: RLH0912-101KBRL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UH, 660MA, 330MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100UH, 660MA, 330MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RLH0912-101KBRL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-RLH0912-101KBRLCT-ND 71-RLH0912-101KBRL
Product Name Fixed Inductors 100UH 660MA 330MOHM Inductor and Choke
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole Through Hole
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R1-6R8-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-40100 - Triad Magnetics
Specs
Technology Standard
Inductance Range 10 microH
DCR 0.0200 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-J104JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details