Bourns, Inc. 18MH 120MA 53.6 OHM Inductor and Choke RLB9012-183KL

Description
FIXED IND 18MH 120MA 53.6 OHM TH Product overview: RLB9012-183KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18MH, 120MA, 53.6 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 18MH, 120MA, 53.6 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RLB9012-183KL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 18MH 120MA 53.6 OHM TH Product overview: RLB9012-183KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18MH, 120MA, 53.6 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 18MH, 120MA, 53.6 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RLB9012-183KL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
18MH 120MA 53.6 OHM Inductor and Choke - 71-RLB9012-183KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
18MH 120MA 53.6 OHM Inductor and Choke
71-RLB9012-183KL
18MH 120MA 53.6 OHM Inductor and Choke 71-RLB9012-183KL
FIXED IND 18MH 120MA 53.6 OHM TH Product overview: RLB9012-183KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18MH, 120MA, 53.6 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 18MH, 120MA, 53.6 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RLB9012-183KL can be used for catalog matching and distributor lookup.

FIXED IND 18MH 120MA 53.6 OHM TH Product overview: RLB9012-183KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18MH, 120MA, 53.6 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 18MH, 120MA, 53.6 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RLB9012-183KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - RLB9012-183KL-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
RLB9012-183KL-ND
Fixed Inductors RLB9012-183KL-ND
18mH Unshielded Wirewound Inductor 120mA 53.6Ohm Max Radial, Vertical Cylinder

18mH Unshielded Wirewound Inductor 120mA 53.6Ohm Max Radial, Vertical Cylinder

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-RLB9012-183KL RLB9012-183KL-ND
Product Name 18MH 120MA 53.6 OHM Inductor and Choke Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole Through Hole
Technology Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 18000 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-3R3MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-20470 - Triad Magnetics
Specs
Technology Standard
Inductance Range 47 microH
DCR 0.3100 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-J333JAL4TTR-ND - DigiKey
Specs
Application RF Choke
Configuration Fixed
Packing Method Tape Reel
View Details