Bourns, Inc. Fixed Inductors RLB1314-221KL

Description
220µH Unshielded Wirewound Inductor 680mA 250mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
220µH Unshielded Wirewound Inductor 680mA 250mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - RLB1314-221KL-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
RLB1314-221KL-ND
Fixed Inductors RLB1314-221KL-ND
220µH Unshielded Wirewound Inductor 680mA 250mOhm Max Radial, Vertical Cylinder

220µH Unshielded Wirewound Inductor 680mA 250mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet
220UH 680MA 250MOHM Inductor and Choke - 71-RLB1314-221KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
220UH 680MA 250MOHM Inductor and Choke
71-RLB1314-221KL
220UH 680MA 250MOHM Inductor and Choke 71-RLB1314-221KL
FIXED IND 220UH 680MA 250MOHM TH Product overview: RLB1314-221KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220UH, 680MA, 250MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220UH, 680MA, 250MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RLB1314-221KL can be used for catalog matching and distributor lookup.

FIXED IND 220UH 680MA 250MOHM TH Product overview: RLB1314-221KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220UH, 680MA, 250MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220UH, 680MA, 250MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RLB1314-221KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Leaded Inductors - 8749731 - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
8749731
Leaded Inductors 8749731
Inductor Radial 220uH

Inductor Radial 220uH

Supplier's Site
Leaded Inductors - 1728409 - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
1728409
Leaded Inductors 1728409
Inductor Radial 220uH

Inductor Radial 220uH

Supplier's Site
Inductor, 220Uh, 10%, 0.68A, Radial; Product Range Bourns - 06X6915 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 220Uh, 10%, 0.68A, Radial; Product Range Bourns
06X6915
Inductor, 220Uh, 10%, 0.68A, Radial; Product Range Bourns 06X6915
INDUCTOR, 220UH, 10%, 0.68A, RADIAL; Product Range:RLB Series; Inductance:220µH; RMS Current (Irms):680mA; Saturation Current (Isat):680mA; DC Resistance Max:0.25ohm; Inductance Tolerance:± 10%; SVHC:No SVHC (15-Jan-2018); Core RoHS Compliant: Yes

INDUCTOR, 220UH, 10%, 0.68A, RADIAL; Product Range:RLB Series; Inductance:220µH; RMS Current (Irms):680mA; Saturation Current (Isat):680mA; DC Resistance Max:0.25ohm; Inductance Tolerance:± 10%; SVHC:No SVHC (15-Jan-2018); Core RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number RLB1314-221KL-ND 71-RLB1314-221KL 8749731 1728409 06X6915
Product Name Fixed Inductors 220UH 680MA 250MOHM Inductor and Choke Leaded Inductors Leaded Inductors Inductor, 220Uh, 10%, 0.68A, Radial; Product Range Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole Through Hole
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite; Ferrite dr Ferrite; Ferrite dr
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-R22M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Encapsulated Toroidal Inductor - CMT908-V4 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 16000 to ? microH
DCR 0.1600 ohms
View Details
4 suppliers
Fixed Inductors - 1674-CL0402-2562SUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details