Bourns, Inc. 1.5MH 250MA 1.7 OHM Inductor and Choke RLB1314-152KL

Description
FIXED IND 1.5MH 250MA 1.7 OHM TH Product overview: RLB1314-152KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5MH, 250MA, 1.7 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.5MH, 250MA, 1.7 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RLB1314-152KL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 1.5MH 250MA 1.7 OHM TH Product overview: RLB1314-152KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5MH, 250MA, 1.7 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.5MH, 250MA, 1.7 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RLB1314-152KL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.5MH 250MA 1.7 OHM Inductor and Choke - 71-RLB1314-152KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.5MH 250MA 1.7 OHM Inductor and Choke
71-RLB1314-152KL
1.5MH 250MA 1.7 OHM Inductor and Choke 71-RLB1314-152KL
FIXED IND 1.5MH 250MA 1.7 OHM TH Product overview: RLB1314-152KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5MH, 250MA, 1.7 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.5MH, 250MA, 1.7 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RLB1314-152KL can be used for catalog matching and distributor lookup.

FIXED IND 1.5MH 250MA 1.7 OHM TH Product overview: RLB1314-152KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5MH, 250MA, 1.7 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.5MH, 250MA, 1.7 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RLB1314-152KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - RLB1314-152KL-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
RLB1314-152KL-ND
Fixed Inductors RLB1314-152KL-ND
1.5mH Unshielded Wirewound Inductor 250mA 1.7Ohm Max Radial, Vertical Cylinder

1.5mH Unshielded Wirewound Inductor 250mA 1.7Ohm Max Radial, Vertical Cylinder

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-RLB1314-152KL RLB1314-152KL-ND
Product Name 1.5MH 250MA 1.7 OHM Inductor and Choke Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole Through Hole
Technology Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 1500 microH
Unlock Full Specs
to access all available technical data

Similar Products

1uH 100KHz 8.6A Inductor and Choke - 71-DU1971-1R0M - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 1 microH
Inductance Tolerance 20 (+/- %)
View Details
Fixed Inductors - KQ0805TTER68K - 1067833-KQ0805TTER68K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.6800 microH
View Details
Common Mode Chokes - 486-5682-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - FIT50-5-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details