Bourns, Inc. Fixed Inductors RLB1014-823KL

Description
82mH Unshielded Wirewound Inductor 44mA 240Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
82mH Unshielded Wirewound Inductor 44mA 240Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-RLB1014-823KL-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-RLB1014-823KL-ND
Fixed Inductors 118-RLB1014-823KL-ND
82mH Unshielded Wirewound Inductor 44mA 240Ohm Max Radial, Vertical Cylinder

82mH Unshielded Wirewound Inductor 44mA 240Ohm Max Radial, Vertical Cylinder

Buy Now Datasheet
82MH 44MA 240 OHM Inductor and Choke - 71-RLB1014-823KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
82MH 44MA 240 OHM Inductor and Choke
71-RLB1014-823KL
82MH 44MA 240 OHM Inductor and Choke 71-RLB1014-823KL
FIXED IND 82MH 44MA 240 OHM TH Product overview: RLB1014-823KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 82MH, 44MA, 240 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 82MH, 44MA, 240 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RLB1014-823KL can be used for catalog matching and distributor lookup.

FIXED IND 82MH 44MA 240 OHM TH Product overview: RLB1014-823KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 82MH, 44MA, 240 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 82MH, 44MA, 240 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RLB1014-823KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-RLB1014-823KL-ND 71-RLB1014-823KL
Product Name Fixed Inductors 82MH 44MA 240 OHM Inductor and Choke
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole Through Hole
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-4R7M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Rod Core Inductor - RC-5 - Triad Magnetics
Specs
Technology Standard
Inductance Range 915 microH
DCR 1 ohms
View Details
3 suppliers
Fixed Inductors - 1674-CL0603-J124JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details