Bourns, Inc. 560UH 150MA 2.5 OHM Inductor and Choke RLB0812-561KL

Description
FIXED IND 560UH 150MA 2.5 OHM TH Product overview: RLB0812-561KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 560UH, 150MA, 2.5 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 560UH, 150MA, 2.5 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RLB0812-561KL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 560UH 150MA 2.5 OHM TH Product overview: RLB0812-561KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 560UH, 150MA, 2.5 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 560UH, 150MA, 2.5 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RLB0812-561KL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
560UH 150MA 2.5 OHM Inductor and Choke - 71-RLB0812-561KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
560UH 150MA 2.5 OHM Inductor and Choke
71-RLB0812-561KL
560UH 150MA 2.5 OHM Inductor and Choke 71-RLB0812-561KL
FIXED IND 560UH 150MA 2.5 OHM TH Product overview: RLB0812-561KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 560UH, 150MA, 2.5 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 560UH, 150MA, 2.5 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RLB0812-561KL can be used for catalog matching and distributor lookup.

FIXED IND 560UH 150MA 2.5 OHM TH Product overview: RLB0812-561KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 560UH, 150MA, 2.5 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 560UH, 150MA, 2.5 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RLB0812-561KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - RLB0812-561KL
891929-RLB0812-561KL
Fixed Inductors - RLB0812-561KL 891929-RLB0812-561KL
Manufacturer: Bourns Inc. Win Source Part Number: 891929-RLB0812-561KL Series: RLB Operating Temperature Range: -40°C ~ 105°C Features: 560 µH Unshielded Wirewound Inductor 150 mA 2.5Ohm Max Radial, Vertical Cylinder Package: Bulk Package: Radial, Vertical Cylinder Mounting: Through Hole Family Name: RLB0812 Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 400 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000

Manufacturer: Bourns Inc.
Win Source Part Number: 891929-RLB0812-561KL
Series: RLB
Operating Temperature Range: -40°C ~ 105°C
Features: 560 µH Unshielded Wirewound Inductor 150 mA 2.5Ohm Max Radial, Vertical Cylinder
Package: Bulk
Package: Radial, Vertical Cylinder
Mounting: Through Hole
Family Name: RLB0812
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 400
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000

Buy Now Datasheet
Fixed Inductors - 118-RLB0812-561KL-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-RLB0812-561KL-ND
Fixed Inductors 118-RLB0812-561KL-ND
560µH Unshielded Wirewound Inductor 150mA 2.5Ohm Max Radial, Vertical Cylinder

560µH Unshielded Wirewound Inductor 150mA 2.5Ohm Max Radial, Vertical Cylinder

Buy Now Datasheet
Inductor,ferrite,560Uh,10+% Tol,10-% Tol Rohs Compliant Bourns - 88K6421 - Newark, An Avnet Company
Chicago, IL, United States
Inductor,ferrite,560Uh,10+% Tol,10-% Tol Rohs Compliant Bourns
88K6421
Inductor,ferrite,560Uh,10+% Tol,10-% Tol Rohs Compliant Bourns 88K6421
Inductor,Ferrite,560 uH,10+% Tol,10-% Tol RoHS Compliant: Yes

Inductor,Ferrite,560uH,10+% Tol,10-% Tol RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-RLB0812-561KL 891929-RLB0812-561KL 118-RLB0812-561KL-ND 88K6421
Product Name 560UH 150MA 2.5 OHM Inductor and Choke Fixed Inductors - RLB0812-561KL Fixed Inductors Inductor,ferrite,560Uh,10+% Tol,10-% Tol Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 105 C (-40 to 221 F) -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole Through Hole Through Hole
Technology Drum Core, Wirewound Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 560 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-5706-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Power Inductors - ECS-MPIL0630-R68MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
CMT8100 Series Common Mode Inductors - CMT-8109 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 30000 to ? microH
View Details
2 suppliers