560µH Unshielded Wirewound Inductor 150mA 1.8Ohm Max Radial, Vertical Cylinder
Inductor,Ferrite,560
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | RLB0712-561KL-ND | 61J7865 |
| Product Name | Fixed Inductors | Inductor,ferrite,560Uh,10+% Tol,10-% Tol Rohs Compliant Bourns |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Through Hole | |
| Core Material | Ferrite; Drum Core, Wirewound | |
| Configuration | Fixed | |
| Inductance Tolerance | 10 (+/- %) |