Bourns, Inc. Rf Choke, 10Uh, 3A, 10%, 14Mhz; Product Range Bourns Jw Miller RL622-100K-RC.

Description
RF CHOKE, 10UH, 3A, 10%, 14MHZ; Product Range:RL622 Series; Inductance:10µH; DC Current Rating:3A; DC Resistance Max:0.045ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:14MHz; Case Dimensions:8.5mm x 11mm RoHS Compliant: Yes
Datasheet
Description
RF CHOKE, 10UH, 3A, 10%, 14MHZ; Product Range:RL622 Series; Inductance:10µH; DC Current Rating:3A; DC Resistance Max:0.045ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:14MHz; Case Dimensions:8.5mm x 11mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf Choke, 10Uh, 3A, 10%, 14Mhz; Product Range Bourns Jw Miller - 28AC1773 - Newark, An Avnet Company
Chicago, IL, United States
Rf Choke, 10Uh, 3A, 10%, 14Mhz; Product Range Bourns Jw Miller
28AC1773
Rf Choke, 10Uh, 3A, 10%, 14Mhz; Product Range Bourns Jw Miller 28AC1773
RF CHOKE, 10UH, 3A, 10%, 14MHZ; Product Range:RL622 Series; Inductance:10µH; DC Current Rating:3A; DC Resistance Max:0.045ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:14MHz; Case Dimensions:8.5mm x 11mm RoHS Compliant: Yes

RF CHOKE, 10UH, 3A, 10%, 14MHZ; Product Range:RL622 Series; Inductance:10µH; DC Current Rating:3A; DC Resistance Max:0.045ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:14MHz; Case Dimensions:8.5mm x 11mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category RF Inductors
Product Number 28AC1773
Product Name Rf Choke, 10Uh, 3A, 10%, 14Mhz; Product Range Bourns Jw Miller
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Type Inductor
Mounting Option Surface Mount Technology
Inductance Range 3.4 microH
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-5N7 0402DC-5N7XJRW , 0402DC-5N7XGRW - Coilcraft, Inc.
Specs
Standards and Certifications RoHS
Type Chip; Inductor
Inductance Range 0.0057 microH
View Details
High Frequency & RF Inductors - 1-2176086-5 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0075 microH
Inductance Tolerance 5 (+/- %)
View Details