TE Connectivity High Frequency & RF Inductors 1879008-4

Description
Dimensions Passive Component Dimensions (MM) : 2.29 x 1.73 x 1.52 Electrical Characteristics Current Rating (Max) (MAMP) : 800 DC Resistance (OHM) : .15 Inductance (MICHEN) : .022 Passive Component Tolerance (PCT) : 10 Self Resonant Frequency (GHZ) : 2.9 Other Inductor Quality Factor : 50 Packaging Features Packaging Method : Reeled Product Type Features Element Type : Wire Wound Inductor Type : High Frequency Package Size Code : 0805 Termination Features Termination Method to Printed Circuit Board : Surface Mount Usage Conditions Operating Temperature Range (DEGC) : -40 - 125
Request a Quote
Description
Dimensions Passive Component Dimensions (MM) : 2.29 x 1.73 x 1.52 Electrical Characteristics Current Rating (Max) (MAMP) : 800 DC Resistance (OHM) : .15 Inductance (MICHEN) : .022 Passive Component Tolerance (PCT) : 10 Self Resonant Frequency (GHZ) : 2.9 Other Inductor Quality Factor : 50 Packaging Features Packaging Method : Reeled Product Type Features Element Type : Wire Wound Inductor Type : High Frequency Package Size Code : 0805 Termination Features Termination Method to Printed Circuit Board : Surface Mount Usage Conditions Operating Temperature Range (DEGC) : -40 - 125
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
High Frequency & RF Inductors - 1879008-4 - TE Connectivity
Berwyn, PA, United States
High Frequency & RF Inductors
1879008-4
High Frequency & RF Inductors 1879008-4
Dimensions Passive Component Dimensions (MM) : 2.29 x 1.73 x 1.52 Electrical Characteristics Current Rating (Max) (MAMP) : 800 DC Resistance (OHM) : .15 Inductance (MICHEN) : .022 Passive Component Tolerance (PCT) : 10 Self Resonant Frequency (GHZ) : 2.9 Other Inductor Quality Factor : 50 Packaging Features Packaging Method : Reeled Product Type Features Element Type : Wire Wound Inductor Type : High Frequency Package Size Code : 0805 Termination Features Termination Method to Printed Circuit Board : Surface Mount Usage Conditions Operating Temperature Range (DEGC) : -40 - 125

Dimensions


  • Passive Component Dimensions (MM) : 2.29 x 1.73 x 1.52

Electrical Characteristics


  • Current Rating (Max) (MAMP) : 800
  • DC Resistance (OHM) : .15
  • Inductance (MICHEN) : .022
  • Passive Component Tolerance (PCT) : 10
  • Self Resonant Frequency (GHZ) : 2.9

Other


  • Inductor Quality Factor : 50

Packaging Features


  • Packaging Method : Reeled

Product Type Features


  • Element Type : Wire Wound
  • Inductor Type : High Frequency
  • Package Size Code : 0805

Termination Features


  • Termination Method to Printed Circuit Board : Surface Mount

Usage Conditions


  • Operating Temperature Range (DEGC) : -40 - 125
Buy Now

Technical Specifications

  TE Connectivity
Product Category RF Inductors
Product Number 1879008-4
Product Name High Frequency & RF Inductors
Standards and Certifications RoHS
Inductance Range 0.0220 microH
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 4-1624108-4 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0021 microH
Inductance Tolerance 0.2000 (+/- %)
View Details
High Frequency & RF Inductors - 2-1624108-9 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0330 microH
Inductance Tolerance 5 (+/- %)
View Details
High Frequency & RF Inductors - 2-2176075-9 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0029 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
High Frequency & RF Inductors - 2-1624112-4 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0270 microH
View Details
2 suppliers