Bourns, Inc. Fixed Inductors RL187-102J-RC

Description
1mH Unshielded Wirewound Inductor 150mA 6Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
1mH Unshielded Wirewound Inductor 150mA 6Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M10047-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M10047-ND
Fixed Inductors M10047-ND
1mH Unshielded Wirewound Inductor 150mA 6Ohm Max Radial, Vertical Cylinder

1mH Unshielded Wirewound Inductor 150mA 6Ohm Max Radial, Vertical Cylinder

Buy Now Datasheet
1MH 150MA 6 OHM Inductor and Choke - 71-RL187-102J-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1MH 150MA 6 OHM Inductor and Choke
71-RL187-102J-RC
1MH 150MA 6 OHM Inductor and Choke 71-RL187-102J-RC
FIXED IND 1MH 150MA 6 OHM TH Product overview: RL187-102J-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MH, 150MA, 6 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1MH, 150MA, 6 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RL187-102J-RC can be used for catalog matching and distributor lookup.

FIXED IND 1MH 150MA 6 OHM TH Product overview: RL187-102J-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MH, 150MA, 6 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1MH, 150MA, 6 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RL187-102J-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Choke, 1000Uh, 150Ma, 5%, 1.3Mhz; Product Range Bourns Jw Miller - 86K3299 - Newark, An Avnet Company
Chicago, IL, United States
Choke, 1000Uh, 150Ma, 5%, 1.3Mhz; Product Range Bourns Jw Miller
86K3299
Choke, 1000Uh, 150Ma, 5%, 1.3Mhz; Product Range Bourns Jw Miller 86K3299
CHOKE, 1000UH, 150MA, 5%, 1.3MHZ; Product Range:RL187 Series; Inductance:1mH; DC Current Rating:150mA; DC Resistance Max:6ohm; Inductance Tolerance:± 5%; Self Resonant Frequency:1.3MHz; Case Dimensions:8mm x 11.2mm RoHS Compliant: Yes

CHOKE, 1000UH, 150MA, 5%, 1.3MHZ; Product Range:RL187 Series; Inductance:1mH; DC Current Rating:150mA; DC Resistance Max:6ohm; Inductance Tolerance:± 5%; Self Resonant Frequency:1.3MHz; Case Dimensions:8mm x 11.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes RF Inductors
Product Number M10047-ND 71-RL187-102J-RC 86K3299
Product Name Fixed Inductors 1MH 150MA 6 OHM Inductor and Choke Choke, 1000Uh, 150Ma, 5%, 1.3Mhz; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole Through Hole
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R0-4R7-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Ferrite Beads and Chips - 2019-CZP2BFTTE500PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.0250 ohms
Rated DC Current 4000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Inductors - 1-2176640-4 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 150 microH
View Details
2 suppliers
Specs
Application RF Choke
View Details