Bourns, Inc. 47MH 13MA 52 OHM Inductor and Choke RL181S-473J-RC

Description
FIXED IND 47MH 13MA 52 OHM TH Product overview: RL181S-473J-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47MH, 13MA, 52 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 47MH, 13MA, 52 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RL181S-473J-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 47MH 13MA 52 OHM TH Product overview: RL181S-473J-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47MH, 13MA, 52 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 47MH, 13MA, 52 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RL181S-473J-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
47MH 13MA 52 OHM Inductor and Choke - 71-RL181S-473J-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
47MH 13MA 52 OHM Inductor and Choke
71-RL181S-473J-RC
47MH 13MA 52 OHM Inductor and Choke 71-RL181S-473J-RC
FIXED IND 47MH 13MA 52 OHM TH Product overview: RL181S-473J-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47MH, 13MA, 52 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 47MH, 13MA, 52 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RL181S-473J-RC can be used for catalog matching and distributor lookup.

FIXED IND 47MH 13MA 52 OHM TH Product overview: RL181S-473J-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47MH, 13MA, 52 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 47MH, 13MA, 52 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RL181S-473J-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - M10076-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M10076-ND
Fixed Inductors M10076-ND
47mH Shielded Wirewound Inductor 13mA 52Ohm Max Radial, Vertical Cylinder

47mH Shielded Wirewound Inductor 13mA 52Ohm Max Radial, Vertical Cylinder

Buy Now Datasheet
Inductor, 47Mh, 0.013A, 120Mhz, Radial Rohs Compliant Bourns - 92AH5879 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 47Mh, 0.013A, 120Mhz, Radial Rohs Compliant Bourns
92AH5879
Inductor, 47Mh, 0.013A, 120Mhz, Radial Rohs Compliant Bourns 92AH5879
INDUCTOR, 47MH, 0.013A, 120MHZ, RADIAL ROHS COMPLIANT: YES

INDUCTOR, 47MH, 0.013A, 120MHZ, RADIAL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-RL181S-473J-RC M10076-ND 92AH5879
Product Name 47MH 13MA 52 OHM Inductor and Choke Fixed Inductors Inductor, 47Mh, 0.013A, 120Mhz, Radial Rohs Compliant Bourns
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole Through Hole
Technology Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 47000 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - FIRCH-5-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
View Details
Ferrite Beads and Chips - 2019-CZB1JGTTD601PDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.4500 ohms
Rated DC Current 300 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Fixed Inductors - 486-3116-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Fixed Inductors - 0402HP-2N2XJLW - 987170-0402HP-2N2XJLW - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
2 suppliers