Bourns, Inc. Fixed Inductors RL181S-102J-RC

Description
1mH Shielded Wirewound Inductor 90mA 3.4Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
1mH Shielded Wirewound Inductor 90mA 3.4Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M10064-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M10064-ND
Fixed Inductors M10064-ND
1mH Shielded Wirewound Inductor 90mA 3.4Ohm Max Radial, Vertical Cylinder

1mH Shielded Wirewound Inductor 90mA 3.4Ohm Max Radial, Vertical Cylinder

Buy Now Datasheet
1MH 90MA 3.4 OHM Inductor and Choke - 71-RL181S-102J-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1MH 90MA 3.4 OHM Inductor and Choke
71-RL181S-102J-RC
1MH 90MA 3.4 OHM Inductor and Choke 71-RL181S-102J-RC
FIXED IND 1MH 90MA 3.4 OHM TH Product overview: RL181S-102J-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MH, 90MA, 3.4 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1MH, 90MA, 3.4 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RL181S-102J-RC can be used for catalog matching and distributor lookup.

FIXED IND 1MH 90MA 3.4 OHM TH Product overview: RL181S-102J-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MH, 90MA, 3.4 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1MH, 90MA, 3.4 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RL181S-102J-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number M10064-ND 71-RL181S-102J-RC
Product Name Fixed Inductors 1MH 90MA 3.4 OHM Inductor and Choke
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole Through Hole
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Molded SMD Inductors - 1-2176737-7 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 0.0047 microH
View Details
Fixed Inductors - KQ0603TTE12NJ - 1067830-KQ0603TTE12NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0120 microH
View Details
2 suppliers
Filters - Common Mode Chokes - 1340452-DKLL-0346-0510 - Win Source Electronics
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Application RF Choke
DCR 0.0480 ohms
View Details
2 suppliers
Rod Core Inductor - RC-4 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1500 microH
DCR 1.53 ohms
View Details
4 suppliers