Bourns, Inc. Through Hole Resistors PWR4413DR040J

Description
40 mOhms ±5% 5W Through Hole Resistor Radial Current Sense, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
40 mOhms ±5% 5W Through Hole Resistor Radial Current Sense, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PWR4413DR040J-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PWR4413DR040J-ND
Through Hole Resistors PWR4413DR040J-ND
40 mOhms ±5% 5W Through Hole Resistor Radial Current Sense, Pulse Withstanding Metal Element

40 mOhms ±5% 5W Through Hole Resistor Radial Current Sense, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number PWR4413DR040J-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction MetalAlloy
Mounting / Packaging Radial Leads; Radial
Resistance Range 0.0400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers