Bourns, Inc. 0.6 OHM 2W Resistor PWR4318WR600F

Description
RES 0.6 OHM 1% 2W 4318 Product overview: PWR4318WR600F from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.6 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.6 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PWR4318WR600F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 0.6 OHM 1% 2W 4318 Product overview: PWR4318WR600F from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.6 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.6 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PWR4318WR600F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.6 OHM 2W Resistor - 52-PWR4318WR600F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.6 OHM 2W Resistor
52-PWR4318WR600F
0.6 OHM 2W Resistor 52-PWR4318WR600F
RES 0.6 OHM 1% 2W 4318 Product overview: PWR4318WR600F from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.6 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.6 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PWR4318WR600F can be used for catalog matching and distributor lookup.

RES 0.6 OHM 1% 2W 4318 Product overview: PWR4318WR600F from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.6 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.6 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PWR4318WR600F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor, Fixed, Power Bourns - 23T3469 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Fixed, Power Bourns
23T3469
Resistor, Fixed, Power Bourns 23T3469
RESISTOR, FIXED, POWER

RESISTOR, FIXED, POWER

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 52-PWR4318WR600F 23T3469
Product Name 0.6 OHM 2W Resistor Resistor, Fixed, Power Bourns
Technology / Construction Wirewound
Mounting / Packaging 4318 J-Lead
Resistance Range 0.6000 ohms
Power Rating 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 1580272 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details