TE Connectivity Through-Hole Resistors 3-1879355-8

Description
Body Features Lead Type : Axial-Leaded Configuration Features Number of Resistors : 1 Dimensions Passive Component Dimensions (MM) : 15 x 5 Electrical Characteristics Operating Voltage (V) : 750 Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 3 Resistance Class : 1kω - 1Mω Resistance Value (OHM) : 150K Packaging Features Packaging Method : Ammo Packed Product Type Features Element Type : Metal Film Resistor Type : Power Resistor Termination Features Number of Terminations : 2 Termination Area Base Material : Copper Usage Conditions Temperature Coefficient (PPMC) : ±300
Request a Quote Datasheet
Description
Body Features Lead Type : Axial-Leaded Configuration Features Number of Resistors : 1 Dimensions Passive Component Dimensions (MM) : 15 x 5 Electrical Characteristics Operating Voltage (V) : 750 Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 3 Resistance Class : 1kω - 1Mω Resistance Value (OHM) : 150K Packaging Features Packaging Method : Ammo Packed Product Type Features Element Type : Metal Film Resistor Type : Power Resistor Termination Features Number of Terminations : 2 Termination Area Base Material : Copper Usage Conditions Temperature Coefficient (PPMC) : ±300
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole Resistors - 3-1879355-8 - TE Connectivity
Berwyn, PA, United States
Through-Hole Resistors
3-1879355-8
Through-Hole Resistors 3-1879355-8
Body Features Lead Type : Axial-Leaded Configuration Features Number of Resistors : 1 Dimensions Passive Component Dimensions (MM) : 15 x 5 Electrical Characteristics Operating Voltage (V) : 750 Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 3 Resistance Class : 1kω - 1Mω Resistance Value (OHM) : 150K Packaging Features Packaging Method : Ammo Packed Product Type Features Element Type : Metal Film Resistor Type : Power Resistor Termination Features Number of Terminations : 2 Termination Area Base Material : Copper Usage Conditions Temperature Coefficient (PPMC) : ±300

Body Features


  • Lead Type : Axial-Leaded

Configuration Features


  • Number of Resistors : 1

Dimensions


  • Passive Component Dimensions (MM) : 15 x 5

Electrical Characteristics


  • Operating Voltage (V) : 750
  • Passive Component Tolerance (PCT) : 5
  • Power Rating (WATT) : 3
  • Resistance Class : 1kΩ - 1MΩ
  • Resistance Value (OHM) : 150K

Packaging Features


  • Packaging Method : Ammo Packed

Product Type Features


  • Element Type : Metal Film
  • Resistor Type : Power Resistor

Termination Features


  • Number of Terminations : 2
  • Termination Area Base Material : Copper

Usage Conditions


  • Temperature Coefficient (PPMC) : ±300
Buy Now Datasheet
Swedesboro, NJ, United States
Resistors
3-1879355-8
Resistors 3-1879355-8
Through Hole Power Re

Through Hole Power Re

Buy Now
Swedesboro, NJ, United States
Resistors
3-1879355-8
Resistors 3-1879355-8
RR03 5% 150K AMMO

RR03 5% 150K AMMO

Buy Now
Passive Components Resistors & Potentiometers - 3-1879355-8 - Heilind Electronics, Inc.
Wilmington, MA, United States
Passive Components Resistors & Potentiometers
3-1879355-8
Passive Components Resistors & Potentiometers 3-1879355-8
Passive Components Resistors & Potentiometers

Passive Components Resistors & Potentiometers

Buy Now
Res, 150K, 3W, Axial, Metal Film Rohs Compliant Neohm Te Connectivity - 74AJ9543 - Newark, An Avnet Company
Chicago, IL, United States
Res, 150K, 3W, Axial, Metal Film Rohs Compliant Neohm Te Connectivity
74AJ9543
Res, 150K, 3W, Axial, Metal Film Rohs Compliant Neohm Te Connectivity 74AJ9543
RES, 150K, 3W, AXIAL, METAL FILM ROHS COMPLIANT: YES

RES, 150K, 3W, AXIAL, METAL FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Powell Electronics, Inc. Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 3-1879355-8 3-1879355-8 3-1879355-8 3-1879355-8 74AJ9543
Product Name Through-Hole Resistors Resistors Resistors Passive Components Resistors & Potentiometers Res, 150K, 3W, Axial, Metal Film Rohs Compliant Neohm Te Connectivity
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole ThroughHole
Resistance Range 150000 ohms
Tolerance 5 +/- %
Temperature Coefficient 300 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1614969-0-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Through-Hole Resistors - 3-2176412-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 200 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Surface Mount Resistors - 2-1879005-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 620 ohms
View Details
2 suppliers
Through-Hole Resistors - 1-1622406-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 274 ohms
Tolerance 1 +/- %
View Details
2 suppliers