RES 47 OHM 1% 30W TO220-2 Product overview: PWR221T-30-47R0F from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47 OHM, 30W, TO220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 47 OHM, 30W, TO220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PWR221T-30-47R0F can be used for catalog matching and distributor lookup.
47 Ohms ±1% 30W Through Hole Resistor TO-220-2 Full Pack Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 53-PWR221T-30-47R0F | PWR221T-30-47R0F-ND |
| Product Name | 47 OHM 30W TO220 Resistor | Through Hole Resistors |
| Technology / Construction | Thick Film | Thick Film (Chip) |
| Mounting / Packaging | TO-220-2 Full Pack | TO-220-2 Full Pack |
| Resistance Range | 47 ohms | 47 ohms |
| Operating DC Voltage | 2000 volts | |
| Operating AC Voltage | 2000 volts |