TE Connectivity Chip Resistor - Surface Mount CGSSL1R051J

Description
51 mOhms ±5% 1W Chip Resistor 2615 (6538 Metric), J-Lead Current Sense, Moisture Resistant Metal Foil
Request a Quote Datasheet
Description
51 mOhms ±5% 1W Chip Resistor 2615 (6538 Metric), J-Lead Current Sense, Moisture Resistant Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CGSSL1R051J-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CGSSL1R051J-ND
Chip Resistor - Surface Mount CGSSL1R051J-ND
51 mOhms ±5% 1W Chip Resistor 2615 (6538 Metric), J-Lead Current Sense, Moisture Resistant Metal Foil

51 mOhms ±5% 1W Chip Resistor 2615 (6538 Metric), J-Lead Current Sense, Moisture Resistant Metal Foil

Buy Now Datasheet
Current Sense Resistor, 0.051 Ohm, 1W, 5%; Resistance Cgs Te Connectivity - 16R4022 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.051 Ohm, 1W, 5%; Resistance Cgs Te Connectivity
16R4022
Current Sense Resistor, 0.051 Ohm, 1W, 5%; Resistance Cgs Te Connectivity 16R4022
CURRENT SENSE RESISTOR, 0.051 OHM, 1W, 5%; Resistance:0.051ohm; Product Range:SL Series; Resistor Case / Package:2615 [6638 Metric]; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Technology:Metal Film RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.051 OHM, 1W, 5%; Resistance:0.051ohm; Product Range:SL Series; Resistor Case / Package:2615 [6638 Metric]; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet
Smd Current Sense Resistors, Sl Series, 0.051 Ohm, 1 W, 5%, 226 Mv, 2615 [6638 Metric] Rohs Compliant Cgs Te Connectivity - 24M7494 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Sl Series, 0.051 Ohm, 1 W, 5%, 226 Mv, 2615 [6638 Metric] Rohs Compliant Cgs Te Connectivity
24M7494
Smd Current Sense Resistors, Sl Series, 0.051 Ohm, 1 W, 5%, 226 Mv, 2615 [6638 Metric] Rohs Compliant Cgs Te Connectivity 24M7494
SMD Current Sense Resistors, SL Series, 0.051 ohm, 1 W, - 5%, 226 mV, 2615 [6638 Metric] RoHS Compliant: Yes

SMD Current Sense Resistors, SL Series, 0.051 ohm, 1 W, - 5%, 226 mV, 2615 [6638 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CGSSL1R051J-ND 16R4022 24M7494
Product Name Chip Resistor - Surface Mount Current Sense Resistor, 0.051 Ohm, 1W, 5%; Resistance Cgs Te Connectivity Smd Current Sense Resistors, Sl Series, 0.051 Ohm, 1 W, 5%, 226 Mv, 2615 [6638 Metric] Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing Current Sensing
Technology / Construction Metal Foil MetalFilm
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2615 2615 [6638 Metric]
Resistance Range 0.0510 ohms 0.0510 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Surface Mount Resistors - 8077193 - RS Components, Ltd.
Specs
Technology / Construction Metal strip
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
4 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details