Bourns, Inc. SMD 400 OHM 25W DPAK Resistor PWR163S-25-4000F

Description
RES SMD 400 OHM 1% 25W DPAK Product overview: PWR163S-25-4000F from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 400 OHM, 25W, DPAK. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 400 OHM, 25W, DPAK, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PWR163S-25-4000F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 400 OHM 1% 25W DPAK Product overview: PWR163S-25-4000F from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 400 OHM, 25W, DPAK. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 400 OHM, 25W, DPAK, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PWR163S-25-4000F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 400 OHM 25W DPAK Resistor - 52-PWR163S-25-4000F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 400 OHM 25W DPAK Resistor
52-PWR163S-25-4000F
SMD 400 OHM 25W DPAK Resistor 52-PWR163S-25-4000F
RES SMD 400 OHM 1% 25W DPAK Product overview: PWR163S-25-4000F from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 400 OHM, 25W, DPAK. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 400 OHM, 25W, DPAK, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PWR163S-25-4000F can be used for catalog matching and distributor lookup.

RES SMD 400 OHM 1% 25W DPAK Product overview: PWR163S-25-4000F from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 400 OHM, 25W, DPAK. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 400 OHM, 25W, DPAK, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PWR163S-25-4000F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - PWR163S-25-4000F-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
PWR163S-25-4000F-ND
Chip Resistor - Surface Mount PWR163S-25-4000F-ND
400 Ohms ±1% 25W Chip Resistor TO-252-3, DPak (2 Leads + Tab), SC-63 Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film

400 Ohms ±1% 25W Chip Resistor TO-252-3, DPak (2 Leads + Tab), SC-63 Automotive AEC-Q200, Current Sense, Pulse Withstanding Thick Film

Buy Now Datasheet
Power Resistor 1% Bourns - 40Y9909 - Newark, An Avnet Company
Chicago, IL, United States
Power Resistor 1% Bourns
40Y9909
Power Resistor 1% Bourns 40Y9909
POWER RESISTOR 1%

POWER RESISTOR 1%

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 52-PWR163S-25-4000F PWR163S-25-4000F-ND 40Y9909
Product Name SMD 400 OHM 25W DPAK Resistor Chip Resistor - Surface Mount Power Resistor 1% Bourns
Technology / Construction Thick Film Thick Film (Chip)
Mounting / Packaging Non-Standard DPAK Non-Standard DPAK
Resistance Range 400 ohms 400 ohms
Power Rating 25 watts 25 watts
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details