3.3µH Shielded Wirewound Inductor 30A 1.6mOhm Max Nonstandard
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | PQ2614BLA-3R3K-ND |
| Product Name | Fixed Inductors |
| Operating Temperature | -40 to 155 C (-40 to 311 F) |
| Mounting Option | Surface Mount Technology |
| Core Material | Ferrite; Drum Core, Wirewound |
| Configuration | Fixed |
| Inductance Tolerance | 10 (+/- %) |