Bourns, Inc. Fixed Inductors PM74SH-101M-RC

Description
FIXED IND 100UH 650MA 300 MOHM
Request a Quote Datasheet
Description
FIXED IND 100UH 650MA 300 MOHM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-PM74SH-101M-RCCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 100UH 650MA 300 MOHM

FIXED IND 100UH 650MA 300 MOHM

Buy Now Datasheet
Fixed Inductors - 118-PM74SH-101M-RCDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 100UH 650MA 300 MOHM

FIXED IND 100UH 650MA 300 MOHM

Buy Now Datasheet
Fixed Inductors - 118-PM74SH-101M-RCTR-ND - DigiKey
Thief River Falls, MN, United States
100µH Shielded Wirewound Inductor 650mA 300mOhm Max Nonstandard

100µH Shielded Wirewound Inductor 650mA 300mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 118-PM74SH-101M-RCCT-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-100MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 2125949 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 1 microH
Q Factor 15
View Details