Bourns, Inc. Arrays, Signal Transformers PM3604-5-RC

Description
Unshielded 2 Coil Inductor Array 20µH Inductance - Connected in Series 5µH Inductance - Connected in Parallel 19mOhm Max DC Resistance (DCR) - Parallel 3.3A Nonstandard
Request a Quote Datasheet
Description
Unshielded 2 Coil Inductor Array 20µH Inductance - Connected in Series 5µH Inductance - Connected in Parallel 19mOhm Max DC Resistance (DCR) - Parallel 3.3A Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arrays, Signal Transformers - M10148CT-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
M10148CT-ND
Arrays, Signal Transformers M10148CT-ND
Unshielded 2 Coil Inductor Array 20µH Inductance - Connected in Series 5µH Inductance - Connected in Parallel 19mOhm Max DC Resistance (DCR) - Parallel 3.3A Nonstandard

Unshielded 2 Coil Inductor Array 20µH Inductance - Connected in Series 5µH Inductance - Connected in Parallel 19mOhm Max DC Resistance (DCR) - Parallel 3.3A Nonstandard

Buy Now Datasheet
Arrays, Signal Transformers - M10148DKR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
M10148DKR-ND
Arrays, Signal Transformers M10148DKR-ND
Unshielded 2 Coil Inductor Array 20µH Inductance - Connected in Series 5µH Inductance - Connected in Parallel 19mOhm Max DC Resistance (DCR) - Parallel 3.3A Nonstandard

Unshielded 2 Coil Inductor Array 20µH Inductance - Connected in Series 5µH Inductance - Connected in Parallel 19mOhm Max DC Resistance (DCR) - Parallel 3.3A Nonstandard

Buy Now Datasheet
Arrays, Signal Transformers - M10148TR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
M10148TR-ND
Arrays, Signal Transformers M10148TR-ND
Unshielded 2 Coil Inductor Array 20µH Inductance - Connected in Series 5µH Inductance - Connected in Parallel 19mOhm Max DC Resistance (DCR) - Parallel 3.3A Nonstandard

Unshielded 2 Coil Inductor Array 20µH Inductance - Connected in Series 5µH Inductance - Connected in Parallel 19mOhm Max DC Resistance (DCR) - Parallel 3.3A Nonstandard

Buy Now Datasheet
SMD 5UH Inductor and Choke - 73-PM3604-5-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 5UH Inductor and Choke
73-PM3604-5-RC
SMD 5UH Inductor and Choke 73-PM3604-5-RC
INDUCT ARRAY 2 COIL 5UH SMD Product overview: PM3604-5-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5UH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 5UH, Inductor and Choke, Arrays, Signal Transformers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 73-PM3604-5-RC can be used for catalog matching and distributor lookup.

INDUCT ARRAY 2 COIL 5UH SMD Product overview: PM3604-5-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5UH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 5UH, Inductor and Choke, Arrays, Signal Transformers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 73-PM3604-5-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Inductor, 5Uh, 3.3A, 20%; Product Range Bourns Jw Miller - 63K3609 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 5Uh, 3.3A, 20%; Product Range Bourns Jw Miller
63K3609
Power Inductor, 5Uh, 3.3A, 20%; Product Range Bourns Jw Miller 63K3609
POWER INDUCTOR, 5UH, 3.3A, 20%; Product Range:PM3600 Series; Inductance, Parallel:5µH; RMS Current, Parallel:3.3A; Saturation Current, Parallel:-; DC Resistance Max, Parallel:0.019ohm; Product Length:13.97mm; Product Width:11.48mm RoHS Compliant: Yes

POWER INDUCTOR, 5UH, 3.3A, 20%; Product Range:PM3600 Series; Inductance, Parallel:5µH; RMS Current, Parallel:3.3A; Saturation Current, Parallel:-; DC Resistance Max, Parallel:0.019ohm; Product Length:13.97mm; Product Width:11.48mm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 5 Uh, 3.3Arms, 20%; Product Range Bourns Jw Miller - 83R8715 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 5 Uh, 3.3Arms, 20%; Product Range Bourns Jw Miller
83R8715
Inductor, 5 Uh, 3.3Arms, 20%; Product Range Bourns Jw Miller 83R8715
INDUCTOR, 5 uH, 3.3ARMS, 20%; Product Range:PM3600 Series; Inductance, Parallel:5µH; RMS Current, Parallel:3.3A; Saturation Current, Parallel:-; DC Resistance Max, Parallel:0.019ohm; Product Length:13.97mm; Product Width:11.48mm RoHS Compliant: Yes

INDUCTOR, 5 uH, 3.3ARMS, 20%; Product Range:PM3600 Series; Inductance, Parallel:5µH; RMS Current, Parallel:3.3A; Saturation Current, Parallel:-; DC Resistance Max, Parallel:0.019ohm; Product Length:13.97mm; Product Width:11.48mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number M10148CT-ND 73-PM3604-5-RC 63K3609
Product Name Arrays, Signal Transformers SMD 5UH Inductor and Choke Power Inductor, 5Uh, 3.3A, 20%; Product Range Bourns Jw Miller
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Inductance Tolerance 20 (+/- %) 20 (+/- %)
DCR 0.0190 to 0.0760 ohms 0.0190 ohms
Packing Method Tape Reel Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

Filters - Common Mode Chokes - 1023240-DFK-33-0002 - Win Source Electronics
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Application RF Choke
DCR 0.1500 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R2-1R5-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
E - Core Common Mode Inductor - CME375-1 - Triad Magnetics
Specs
Technology Standard
Inductance Range 4400 to ? microH
DCR 0.0490 ohms
View Details
4 suppliers