Bourns, Inc. Fixed Inductors PM2110-181K-RC

Description
180µH Unshielded Toroidal Inductor 3.7A 66mOhm Max Nonstandard
Request a Quote Datasheet
Description
180µH Unshielded Toroidal Inductor 3.7A 66mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M8769-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8769-ND
Fixed Inductors M8769-ND
180µH Unshielded Toroidal Inductor 3.7A 66mOhm Max Nonstandard

180µH Unshielded Toroidal Inductor 3.7A 66mOhm Max Nonstandard

Buy Now Datasheet
Power Inductor, 180Uh, 3.7A, 10%; Product Range Bourns Jw Miller - 63K3180 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 180Uh, 3.7A, 10%; Product Range Bourns Jw Miller
63K3180
Power Inductor, 180Uh, 3.7A, 10%; Product Range Bourns Jw Miller 63K3180
POWER INDUCTOR, 180UH, 3.7A, 10%; Product Range:PM2110 Series; Inductance:180µH; RMS Current (Irms):3.7A; DC Resistance Max:0.066ohm; Inductance Tolerance:± 10%; Product Length:30.5mm; Product Width:25.4mm; Product Height:13.46mm RoHS Compliant: Yes

POWER INDUCTOR, 180UH, 3.7A, 10%; Product Range:PM2110 Series; Inductance:180µH; RMS Current (Irms):3.7A; DC Resistance Max:0.066ohm; Inductance Tolerance:± 10%; Product Length:30.5mm; Product Width:25.4mm; Product Height:13.46mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number M8769-ND 63K3180
Product Name Fixed Inductors Power Inductor, 180Uh, 3.7A, 10%; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Toroid
Core Material Iron
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Inductor Kits & Accessories Design Sample Kit for FIRCH Series - 814-FIRCHK - Utmel Electronic Limited
Specs
Mounting Option Through Hole; Through Hole
DCR 40 ohms
Lead Style Through Hole
View Details
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-3R3M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers