FIXED IND 1MH 1.9A 244 MOHM SMD Product overview: PM2110-102K-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1MH, 1.9A, 244 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1MH, 1.9A, 244 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PM2110-102K-RC can be used for catalog matching and distributor lookup.
1mH Unshielded Toroidal Inductor 1.9A 244mOhm Max Nonstandard
POWER INDUCTOR, 1000UH, 1.9A, 10%; Product Range:PM2110 Series; Inductance:1mH; RMS Current (Irms):1.9A; DC Resistance Max:0.244ohm; Inductance Tolerance:± 10%; Product Length:30.5mm; Product Width:25.4mm; Product Height:15.24mm RoHS Compliant: Yes
HIGH I, TOROID INDUCTOR ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-PM2110-102K-RC | M8776-ND | 63K3174 | 79AH5852 |
| Product Name | SMD 1MH 1.9A 244 MOHM Inductor and Choke | Fixed Inductors | Power Inductor, 1000Uh, 1.9A, 10%; Product Range Bourns Jw Miller | High I, Toroid Inductor Rohs Compliant Bourns |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology | |
| Technology | Toroidal | Toroid | Toroid | |
| Core Material | Iron | Iron | ||
| Inductance Range | 1000 microH | 1000 microH |